Mettler-Toledo Technologies GmbH Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Maximum Capacity 1,200 lb (600 kg) Readability 0.002 lb (1 g) Readability (Certified) 50 g Repeatability (sd) 0.0055 lb (2.5 g) Platform Size (LxWxH) 49 in x 39 in x... | |
| Maximum Capacity 1.2 lb (0.61 kg) Readability 0.000002 lb Readability (Certified) 0.00002 lb (0.01 g) Repeatability (sd) 0.000002 lb (0.0008 g) Platform Size (LxWxH) 10 in x 8 in x... | |
| Maximum Capacity 10 lb (3 kg/6 kg) Readability 0.0005 lb (0.2 g) Repeatability (sd) 0.0002 lb (0.09 g) Platform Size (LxWxH) 9 in x 9 in x 3.7 in (229... | |
| Maximum Capacity 10 lb (6 kg) Readability 0.001 lb (0.5 g) Repeatability (sd) 0.00044 lb (0.2 g) Platform Size (LxW) 9.5 in x 11.8 in (240 mm x 300 mm)... | |
| Maximum Capacity 10 lb (6 kg) Readability 0.001 lb (0.5 g) Repeatability (sd) 0.00044 lb (0.2 g) Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm... | |
| Maximum Capacity 100 lb (30 kg/60 kg) Readability 0.005 lb (2 g) Repeatability (sd) 0.0014 lb (0.6 g) Platform Size (LxWxH) 11.8 in x 15.7 in x 3.8 in (300... | |
| Maximum Capacity 100 lb (60 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.0047 lb (2.1 g) Platform Size (LxW) 11.8 in x 15.7 in (300 mm x 400 mm)... | |
| Maximum Capacity 100 lb (60 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.0047 lb (2.1 g) Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm... | |
| Maximum Capacity 100 lb (60 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.005 lb (2.1 g) Platform Size (LxW) 15.7 in x 19.7 in (400 mm x 500 mm)... | |
| Maximum Capacity 12 lb (6 kg) Readability 0.00002 lb (0.01 g) Readability (Certified) 0.0005 lb (0.2 g) Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm... | |
| Maximum Capacity 12 lb (6 kg) Readability 0.00002 lb (0.01 g) Readability (Certified) 0.0005 lb (0.2 g) Repeatability (sd) 0.00001 lb (0.005 g) Platform Size (LxWxH) 14 in x 11... | |
| Maximum Capacity 120 lb (60 kg) Readability 0.0002 lb (0.1 g) Readability (Certified) 0.005 lb (2 g) Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm... | |
| Maximum Capacity 120 lb (60 kg) Readability 0.0002 lb (0.1 g) Readability (Certified) 0.005 lb (5 g) Repeatability (sd) 0.0002 lb (0.1 g) Platform Size (LxWxH) 20 in x 16... | |
| Maximum Capacity 25 lb (15 kg) Readability 0.002 lb (1 g) Repeatability (sd) 0.0009 lb (0.4 g) Platform Size (LxW) 12 in x 12 in (305 mm x 305 mm)... | |
| Maximum Capacity 25 lb (15 kg) Readability 0.002 lb (1 g) Repeatability (sd) 0.0009 lb (0.4 g) Platform Size (LxWxH) 12 in x 12 in x 4.25 in (305 mm... | |
| Maximum Capacity 250 lb (120 kg) Readability 0.0005 lb (0.2 g) Readability (Certified) 0.01 lb (10 g) Repeatability (sd) 0.000661 lb (0.2 g) Platform Size (LxW) 20 in x 16... | |
| Maximum Capacity 250 lb (60 kg/150 kg) Readability 0.01 lb (5 g) Readability (Certified) 0.05 lb (20 g; 50 g) Repeatability (sd) 0.0044 lb (2 g) Platform Size (LxWxH) 19.7... | |
| Maximum Capacity 250 lb (60 kg/150 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.02 lb (8.8 g) Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457... | |
| Maximum Capacity 3 kg Readability 0.1 g Repeatability (sd) 0.09 g Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm)... | |
| Maximum Capacity 3 kg Readability 0.2 g Repeatability (sd) 0.1 g Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm)... | |
| Maximum Capacity 3,000 lb (1,500 kg) Readability 0.005 lb (2 g) Readability (Certified) 100 g Repeatability (sd) 0.011 lb (5 g) Platform Size (LxWxH) 59 in x 49 in x... | |
| Maximum Capacity 3,000 lb (1,500 kg) Readability 0.005 lb (2 g) Readability (Certified) 100 g Repeatability (sd) 0.011 lb (5 g) Platform Size (LxWxH) 59 in x 59 in x... | |
| Maximum Capacity 5 lb (3 kg) Readability 0.0005 lb (0.2 g) Readability (Certified) 1 g Repeatability (sd) 0.00022 lb (0.1 g) Platform Size (LxWxH) 9.5 in x 11.8 in x... | |
| Maximum Capacity 50 lb (15 kg/30 kg) Readability 0.002 lb (1 g) Readability (Certified) 0.01 lb (5 g; 10 g) Repeatability (sd) 0.00044 lb (0.2 g) Platform Size (LxWxH) 15.7... | |
| Maximum Capacity 50 lb (30 kg) Readability 0.005 lb (2 g) Readability (Certified) 0.01 lb (10 g) Repeatability (sd) 0.0016 lb (0.7 g) Platform Size (LxW) 12 in x 12... | |
| Maximum Capacity 50 lb (30 kg) Readability 0.005 lb (2 g) Repeatability (sd) 0.0016 lb (0.7 g) Platform Size (LxW) 11.8 in x 15.7 in (300 mm x 400 mm)... | |
| Maximum Capacity 50 lb (30 kg) Readability 0.005 lb (2 g) Repeatability (sd) 0.0016 lb (0.7 g) Platform Size (LxWxH) 15.7 in x 19.7 in x 5.29 in (400 mm... | |
| Maximum Capacity 500 lb (150 kg/300 kg) Readability 0.02 lb (10 g) Repeatability (sd) 0.011 lb (4.9 g) Platform Size (LxWxH) 23.62 in x 31.5 in x 5.1 in (650... | |
| Maximum Capacity 6 lb (3 kg) Readability 0.00001 lb (0.005 g) Readability (Certified) 0.0002 lb (0.1 g) Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm... | |
| Maximum Capacity 60 lb (30 kg) Readability 0.0001 lb (0.05 g) Readability (Certified) 0.002 lb (1 g) Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm... | |
| Maximum Capacity 600 lb (300 kg) Readability 0.001 lb (0.5 g) Readability (Certified) 0.02 lb (20 g) Repeatability (sd) 0.0008 lb (0.4 g) Platform Size (LxWxH) 32 in x 24... | |
| Maximum Capacity 600 lb (300 kg) Readability 0.001 lb (0.5 g) Readability (Certified) 20 g Repeatability (sd) 0.00132 lb (0.6 g) Platform Size (LxWxH) 39 in x 32 in x... | |
| PFA579lift Floor Scale Open channels and recesses are perfect places for contaminants to hide. They make it harder to maintain the hygienic conditions required for food and pharmaceutical processing. The... | |
| Scale material Stainless steel Accessories Ramps, instrument columns Capacity - Size 1,000 lb 36"x36" 2,500 lb 36"x36", 48"x48", 60"x60" 5,000 lb 48"x48", 60"x60" PFA266 Floor Scale Washdown Applications The PFA266... | |
| Scale material Stainless steel Degree of protection IP67/IP69K Hazardous area approval FM, Ex, CSA for Model 2158 Analog Accessories Custom sizes and finishes, performance tests Capacity Size 1,000 lb 36"x36",... | |
| Dependable Accuracy. A conveyor speed of up to 90 meters per minute, a weighing range up to 80 kg and high weighing accuracy position the C21 StandardLine as best in... | |
| Dependable Accuracy. A throughput of up to 200 packs per minute, a weighing range from 20 g to 6 kg and high weighing accuracy position the C31 StandardLine as best... | |
| Dependable Accuracy. A throughput of up to 200 packs per minute, a weighing range from 20 g to 6 kg and high weighing accuracy position the CM31 StandardLine as best... | |
| Precision and Versatility. A throughput of up to 600 packs per minute, a weighing range from 3 g to 10 kg and extremely high weighing accuracy position the CM35 AdvancedLine... | |
| Precision and Versatility. Built for harsh environments, the C35 combines uncompromising precision at fast speeds with a stable and resilient system design which, including the HMI, is fully IP69 rated... | |
| Precision and Versatility. This combined checkweighing and X-ray inspection system integrates precision weighing, contamination detection, and quality control functions in one space-saving device, offering compliance with industry standards for packaged... | |
| Robust Performance. The C33 checkweigher combines reliable weighing accuracy with rugged machine design for harsh production environments. The system, including the HMI, is IP69 rated and proven resistant to most... | |
| Robust Performance. The CM23 is a very compact product inspection system providing checkweighing and detection of metal contaminants for products up to 80kg on one conveyor simultaneously. The system design... | |
| The Safest All-in-One Solution. Serialization, verification, checkweighing and optionally tamper evidence sealing. All-in-one exceptionally process-safe solution. The unit ensures global traceability and is a crucial element in reducing counterfeit pharmaceutical... | |
| Digital Floor Scales PowerDeck™ | |
| Robotic Mass Comparator.Capacity 1 kg, readability 1 µg, and a 21-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time... | |
| Robotic Mass Comparator.Capacity 10 g, readability 0.1 µg, and a 100-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time... | |
| Robotic Mass Comparator.Capacity 100 g, readability 1 µg, and a 60-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time... | |
| Robotic Mass Comparator.Capacity 20 kg, readability 0.1 mg, and a 30-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time... | |
| Robotic Mass Comparator.Capacity 5 g, readability 0.1 µg, and a 60-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time... | |
| Robotic Mass Comparators.Capacity 100 g, readability 0.1 µg, and a 30-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time... | |
| SWB505/SWC515 Multi-Purpose Weigh Modules | |
| SWB605/SWC615 PowerMount Weigh Modules | |
| SWB805 Hygienic MultiMount™ Weigh Module | |
| The Safest All-in-One Solution.Serialisati on, verification, checkweighing and optionally tamper evidence sealing. All-in-one exceptionally process-safe solution. The unit ensures global traceability and is a crucial element in reducing counterfeit pharmaceutical... | |
| True Performance, Every Time!.PowerDeck™ PFD774 is a variable floor scale between 300kg 1.0m x 1.0m and 12 tons 2m x 2,5m. The floor scale is up to 2x10000e accuracy in... | |
| True Performance, Every Time!.PowerDeck™ PFD774 Mild Steel floor scale with weighing range between 300kg and 12 tons. Available sizes from 0.8x0.8m to 2x2.5m. It is the only floor scale with... | |
| True Performance, Every Time!.PowerDeck™ PFD779 is a variable floor scale between 300kg 1.0m x 1.0m and 12 tons 2m x 2,5m. The floor scale is up to 2x10000e accuracy in... | |
| True Performance, Every Time!.PowerDeckTM PFD774 is a variable floor scale between 300kg 1.0m x 1.0m and 12 tons 2m x 2,5m. The floor scale is up to 2x10000e accuracy in... | |
| Unprecedented Accuracy.High Precision Floor Scale High Precision Weighing The outstanding metrology is a result of the load cell with integrated Monobloc technology and of a high precision mechanical design. Reliable... |