Mettler-Toledo Technologies GmbH Datasheets for Industrial Printing Equipment
Industrial printing equipment includes screen printers, pad printers and offset printers. These devices are used for applying inks and colors to packaging cartons, web or sheet material and other packaging supplies.
Industrial Printing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Material Number(s) 46933719 | |
| Material Number(s) 46933741 | |
| Material Number(s) 63051761 | |
| Printer Type Direct Thermal Print Width 2.44 in (62 mm) Print Speed 5 in/sec (up to 140 mm/sec) Housing Stainless Steel Communication RS232 Supported Barcodes Code 128; Code 39; EAN-13... | |
| Printer Type Impact Dot Matrix Print Width 3 in (76 mm) Print Speed 4.7 lines per second Communication RS232 DB25f serial interface, 4800 or 9600 baud Media Type Continuous stock; | |
| Printing unit Dot-matrix, 24 characters/line Printing Technology Dot matrix Printing Material Standard paper (paper, continuous label) Print Speed 2.3 lines/second Built-in real-time clock No New Attribute No Applications: Statistics, Totaling... | |
| Printing unit Dot-matrix, 24 characters/line Printing Technology Dot matrix Printing Material Standard paper (paper, continuous label) Print Speed 2.3 lines/second Built-in real-time clock Yes New Attribute Yes Applications: Statistics, Totaling... | |
| Printing unit Strip printer, 24 characters/line Print Speed Min. 1 line/s Dimensions (Width) 150.0 mm Dimensions (Depth) 90.0 mm Dimensions (Height) 180.0 mm Communication Bluetooth |