Mettler-Toledo Technologies GmbH Floor Scales and Heavy-Duty Scales Model PFK988-E1500

Description
Maximum Capacity 3,000 lb (1,500 kg) Readability 0.005 lb (2 g) Readability (Certified) 100 g Repeatability (sd) 0.011 lb (5 g) Platform Size (LxWxH) 59 in x 49 in x 7.2 in (1,500 mm x 1,250 mm x 182 mm) Material Hot dip galvanized Protection Rating IP66; IP68 Dimensions 49 in Repeatability 0.005 lb (5 g) Readability (Certified) Standard 50 g; 100 g; 200 g Repeatability (typical) 0.011023 lb Repeatability (typical) 5 g Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Platform Type Floor Platform Scale Interface SICSpro Hygenic Design Yes Material Number(s) 22201180 * with SICSpro adapter
Datasheet
Description
Maximum Capacity 3,000 lb (1,500 kg) Readability 0.005 lb (2 g) Readability (Certified) 100 g Repeatability (sd) 0.011 lb (5 g) Platform Size (LxWxH) 59 in x 49 in x 7.2 in (1,500 mm x 1,250 mm x 182 mm) Material Hot dip galvanized Protection Rating IP66; IP68 Dimensions 49 in Repeatability 0.005 lb (5 g) Readability (Certified) Standard 50 g; 100 g; 200 g Repeatability (typical) 0.011023 lb Repeatability (typical) 5 g Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Platform Type Floor Platform Scale Interface SICSpro Hygenic Design Yes Material Number(s) 22201180 * with SICSpro adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Scales and Heavy-Duty Scales - Model PFK988-E1500 - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Floor Scales and Heavy-Duty Scales
Model PFK988-E1500
Floor Scales and Heavy-Duty Scales Model PFK988-E1500
Maximum Capacity 3,000 lb (1,500 kg) Readability 0.005 lb (2 g) Readability (Certified) 100 g Repeatability (sd) 0.011 lb (5 g) Platform Size (LxWxH) 59 in x 49 in x 7.2 in (1,500 mm x 1,250 mm x 182 mm) Material Hot dip galvanized Protection Rating IP66; IP68 Dimensions 49 in Repeatability 0.005 lb (5 g) Readability (Certified) Standard 50 g; 100 g; 200 g Repeatability (typical) 0.011023 lb Repeatability (typical) 5 g Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Platform Type Floor Platform Scale Interface SICSpro Hygenic Design Yes Material Number(s) 22201180 * with SICSpro adapter

Maximum Capacity 3,000 lb (1,500 kg)
Readability 0.005 lb (2 g)
Readability (Certified) 100 g
Repeatability (sd) 0.011 lb (5 g)
Platform Size (LxWxH) 59 in x 49 in x 7.2 in (1,500 mm x 1,250 mm x 182 mm)
Material Hot dip galvanized
Protection Rating IP66; IP68
Dimensions 49 in
Repeatability 0.005 lb (5 g)
Readability (Certified) Standard 50 g; 100 g; 200 g
Repeatability (typical) 0.011023 lb
Repeatability (typical) 5 g
Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals
Platform Type Floor Platform
Scale Interface SICSpro
Hygenic Design Yes
Material Number(s) 22201180

* with SICSpro adapter

Supplier's Site Datasheet

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Scales and Balances
Product Number Model PFK988-E1500
Product Name Floor Scales and Heavy-Duty Scales
Type Floor Scale
Interface Other Interface; SICSpro
Features Hostile Environment
Ratings / Certifications IP66; Other; IP66; IP68
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details
Weighing module with LC Z6FC3/50kg - 1-Z6/M3LBR50KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 110 lbs (49.89 kg)
View Details