Mettler-Toledo Technologies GmbH Bench Scale and Portable Scale Model PBK989-B60

Description
Maximum Capacity 120 lb (60 kg) Readability 0.0002 lb (0.1 g) Readability (Certified) 0.005 lb (5 g) Repeatability (sd) 0.0002 lb (0.1 g) Platform Size (LxWxH) 20 in x 16 in x 5 in (500 mm x 400 mm x 127 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP66; IP68 Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Repeatability 0.0002 lb (0.1 g) Readability (Certified) Standard 2 g; 5 g; 10 g Repeatability (typical) 0.0002 lb Repeatability (typical) 0.1 g Dimensions/Platform Size Environment Wet & Harsh Wet ( Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2 Legal for Trade NTEP; OIML Hygenic Design Yes Maximum Capacity 60 kg Platform Type Bench Platforms Readability (Certified) 2 g Scale Interface IDNet; SICSpro Material Number(s) 22201135 * with SICSpro adapter
Description
Maximum Capacity 120 lb (60 kg) Readability 0.0002 lb (0.1 g) Readability (Certified) 0.005 lb (5 g) Repeatability (sd) 0.0002 lb (0.1 g) Platform Size (LxWxH) 20 in x 16 in x 5 in (500 mm x 400 mm x 127 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP66; IP68 Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Repeatability 0.0002 lb (0.1 g) Readability (Certified) Standard 2 g; 5 g; 10 g Repeatability (typical) 0.0002 lb Repeatability (typical) 0.1 g Dimensions/Platform Size Environment Wet & Harsh Wet ( Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2 Legal for Trade NTEP; OIML Hygenic Design Yes Maximum Capacity 60 kg Platform Type Bench Platforms Readability (Certified) 2 g Scale Interface IDNet; SICSpro Material Number(s) 22201135 * with SICSpro adapter
Datasheet
Datasheet Summary
Powered by GS/AI

The Mettler-Toledo Model PBK989-B60 is a bench and portable scale designed for precision weighing in various environments. It has a maximum capacity of 120 lb (60 kg) and offers a readability of 0.0002 lb (0.1 g), with certified readability options of 2 g, 5 g, and 10 g. The scale features a stainless steel V2A (AISI 304) construction, ensuring durability and hygiene, and is rated IP66 and IP68 for protection against dust and water ingress. This model is suitable for use in wet and harsh environments and has approvals for hazardous areas, including ATEX Cat. 2GD or Cat. 3GD and FM Class I, II, III/Div 1 or Div 2. It is also legal for trade, meeting NTEP and OIML standards. The platform dimensions are 20 in x 16 in x 5 in (500 mm x 400 mm x 127 mm), making it versatile for various applications. The scale interface includes IDNet and SICSpro, enhancing connectivity options for integration into existing systems.

Datasheet Summary
Powered by GS/AI

The Mettler-Toledo Model PBK989-B60 is a bench and portable scale designed for precision weighing in various environments. It has a maximum capacity of 120 lb (60 kg) and offers a readability of 0.0002 lb (0.1 g), with certified readability options of 2 g, 5 g, and 10 g. The scale features a stainless steel V2A (AISI 304) construction, ensuring durability and hygiene, and is rated IP66 and IP68 for protection against dust and water ingress. This model is suitable for use in wet and harsh environments and has approvals for hazardous areas, including ATEX Cat. 2GD or Cat. 3GD and FM Class I, II, III/Div 1 or Div 2. It is also legal for trade, meeting NTEP and OIML standards. The platform dimensions are 20 in x 16 in x 5 in (500 mm x 400 mm x 127 mm), making it versatile for various applications. The scale interface includes IDNet and SICSpro, enhancing connectivity options for integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Bench Scale and Portable Scale - Model PBK989-B60 - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Bench Scale and Portable Scale
Model PBK989-B60
Bench Scale and Portable Scale Model PBK989-B60
Maximum Capacity 120 lb (60 kg) Readability 0.0002 lb (0.1 g) Readability (Certified) 0.005 lb (5 g) Repeatability (sd) 0.0002 lb (0.1 g) Platform Size (LxWxH) 20 in x 16 in x 5 in (500 mm x 400 mm x 127 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP66; IP68 Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Repeatability 0.0002 lb (0.1 g) Readability (Certified) Standard 2 g; 5 g; 10 g Repeatability (typical) 0.0002 lb Repeatability (typical) 0.1 g Dimensions/Platform Size Environment Wet & Harsh Wet ( Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2 Legal for Trade NTEP; OIML Hygenic Design Yes Maximum Capacity 60 kg Platform Type Bench Platforms Readability (Certified) 2 g Scale Interface IDNet; SICSpro Material Number(s) 22201135 * with SICSpro adapter

Maximum Capacity 120 lb (60 kg)
Readability 0.0002 lb (0.1 g)
Readability (Certified) 0.005 lb (5 g)
Repeatability (sd) 0.0002 lb (0.1 g)
Platform Size (LxWxH) 20 in x 16 in x 5 in (500 mm x 400 mm x 127 mm)
Material Stainless Steel V2A (AISI 304)
Protection Rating IP66; IP68
Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals
Repeatability 0.0002 lb (0.1 g)
Readability (Certified) Standard 2 g; 5 g; 10 g
Repeatability (typical) 0.0002 lb
Repeatability (typical) 0.1 g
Dimensions/Platform Size </=400 mm; from 15.8" to 19.7"
Environment Wet & Harsh Wet (</=IP66)
Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2
Legal for Trade NTEP; OIML
Hygenic Design Yes
Maximum Capacity 60 kg
Platform Type Bench Platforms
Readability (Certified) 2 g
Scale Interface IDNet; SICSpro
Material Number(s) 22201135

* with SICSpro adapter

Supplier's Site Datasheet

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Scales and Balances
Product Number Model PBK989-B60
Product Name Bench Scale and Portable Scale
Type Bench / Counter Scale
Interface Other Interface; IDNet; SICSpro
Features Hostile Environment
Ratings / Certifications IP66; Other; IP66; IP68
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Weighing Scales - 2045375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 6.62 lbs (3 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-Z6AM - K-Z6AM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details