Mettler-Toledo Technologies GmbH Datasheets for pH Electrodes
pH electrodes are analytical sensors for measuring potential of hydrogen (pH), the negative logarithm of the hydrogen ion activity in solution.
pH Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Designed for Upside-Down Installation The InPro 3100i UD/120 is a combined pH electrode and temperature sensor that can be installed upside-down in bioprocesses where CIP and SIP procedures are required. | |
| Designed for Upside-Down Installation The InPro 3100i UD/225 is a combined pH electrode and temperature sensor that can be installed upside-down in bioprocesses where CIP and SIP procedures are required. | |
| Gel-Filled Electrode for pH and ORP The InPro 3100i SG/120 is a combined pH/ORP electrode and temperature sensor designed for measurement in bioprocesses where CIP and SIP procedures are required. | |
| Gel-Filled Electrode for pH and ORP The InPro 3100i SG/150 is a combined pH/ORP electrode and temperature sensor designed for measurement in bioprocesses where CIP and SIP procedures are required. | |
| Gel-Filled Electrode for pH and ORP The InPro 3100i SG/225 is a combined pH/ORP electrode and temperature sensor designed for measurement in bioprocesses where CIP and SIP procedures are required. | |
| Gel-Filled Electrode for pH and ORP The InPro 3100i SG/325 is a combined pH/ORP electrode and temperature sensor designed for measurement in bioprocesses where CIP and SIP procedures are required. | |
| Gel-Filled Electrode for pH and ORP The InPro 3100i SG/425 is a combined pH/ORP electrode and temperature sensor designed for measurement in bioprocesses where CIP and SIP procedures are required. | |
| High Performance, High Accuracy pH & ORP The InPro 3250i SG/120 is a pre-pressurized, liquid filled, low maintenance pH & ORP sensor, combined with a temperature sensor, for in-line measurement... | |
| High Performance, High Accuracy pH & ORP The InPro 3250i SG/225 is a pre-pressurized, liquid filled, low maintenance pH & ORP sensor, combined with a temperature sensor, for in-line measurement... | |
| High Performance, High Accuracy pH & ORP The InPro 3250i SG/325 is a pre-pressurized, liquid filled, low maintenance pH & ORP sensor, combined with a temperature sensor, for in-line measurement... | |
| High Performance, High Accuracy pH & ORP The InPro 3250i SG/425 is a pre-pressurized, liquid filled, low maintenance pH & ORP sensor, combined with a temperature sensor, for in-line measurement... | |
| Pre-pressurized liquid-electrolyte probe with temperature sensor The low-maintenance pH probe InPro 3250 series with factory-filled, pre-pressurized liquid electrolyte are suited to an extensive range of applications in the biotechnology, pharmaceutical... | |
| Refillable Friscolyt pH/ORP Probe The InPro 2000i SG/120/9848 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 120 mm refillable pH sensor... | |
| Refillable KCl Electrolyte pH/ORP Probe The InPro 2000i SG/120/9823 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 120 mm refillable pH... | |
| Refillable KCl Electrolyte pH/ORP Probe The InPro 2000i SG/150/9823 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 150 mm refillable pH... | |
| Refillable KCl Electrolyte pH/ORP Probe The InPro 2000i SG/250/9823 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 250 mm refillable pH... | |
| Refillable KCl Electrolyte pH/ORP Probe The InPro 2000i SG/450/9823 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 450 mm refillable pH... | |
| Refillable Viscolyt pH/ORP Probe The InPro 2000i SG/120/9816 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 120 mm refillable pH sensor... | |
| Refillable Viscolyt pH/ORP Probe The InPro 2000i SG/150/9816 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 150 mm refillable pH sensor... | |
| Refillable Viscolyt pH/ORP Probe The InPro 2000i SG/250/9816 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 250 mm refillable pH sensor... | |
| Refillable Viscolyt pH/ORP Probe The InPro 2000i SG/450/9816 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 450 mm refillable pH sensor... |