Mettler-Toledo Technologies GmbH Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Scale Analog, max. 1 scale Hazardous Approval ATEX 3G; IEC Ex; FM Class I,II,III/Div 2 Communication Digital I/O Voltage 12-30VDC Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in... | |
| Scale Analog, max. 1 scale Load Cell Sensitivity up to 2mV/V Mounting Flexibility DIN-rail Voltage 12-30VDC Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110... | |
| Scale Analog, max. 1 scale Load Cell Sensitivity up to 3mV/V Communication Digital I/O Mounting Flexibility DIN-rail Voltage 12-30VDC Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40... | |
| Scale Analog, max. 1 scale Load Cell Sensitivity up to 3mV/V Mounting Flexibility DIN-rail Voltage 12-30VDC Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110... | |
| Features and Benefits Intuitive Operation Exceptional user friendly operation with a touch-screen and a clear display of important information. Dual Channel, Multiple Outputs Multiple input channels with additional analog and... | |
| Features and Benefits High Flexibility Multi-parameter transmitters as one or two channel models accept analog sensors and ISM sensors. Intuitive Operation Exceptional user friendly operation with a touch-screen and a... | |
| The ACT100 analog weight transmitter delivers accurate measurement at fast speeds. It provides modern service features remote access via Ethernet. Choose the ACT100 and benefit from: • Easy connection to... | |
| The M800 multi-parameter transmitter provides simultaneous monitoring of one, two or four in-line sensors. It offers measurement of pH/ORP, optical DO, amperometric oxygen (DO as well as O2 gas), conductivity,... | |
| The METTLER TOLEDO ACT350 Precision allows con - ductivity to Precision Scales. Easily integrating these extremely accurate modules and scales for automatic weighing applications where accuracy is critical to quality... |