Mettler-Toledo Technologies GmbH Datasheets for Industrial Metal Detectors

Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete.
Industrial Metal Detectors: Learn more

Product Name Notes
Cost-effective metal detectionWhen integrated with conveyor solutions, entry level Signature 300 metal detectors provide fully automated product inspection for a wide range of food and non-food applications. Maximum Sensitivity and...
For bulk product inspectionProvides the most advanced metal detection system on the market for dry product applications - fully optimised for inspecting large, conveyorised bulk products. Maximum Sensitivity and Performance...
For small packed productsProvides the most advanced metal detection system on the market for dry product applications - optimised for production lines with limited insertion space. Maximum Sensitivity and Performance...
For vacuum filler applicationsMetal detection systems for sausage manufacture and inspection of high viscosity liquids. Maximum Sensitivity and Performance Using one or multiple tuned frequencies with enhanced noise and vibration...
Inspection of powders/granulesGrav ity fall metal detection systems controlled from a full-colour touchscreen operator interface, for the inspection of powders and granular products. Maximum Sensitivity and Performance Multiple ultra high...
Inspection of powders/granulesGrav ity fall metal detection systems controlled from a membrane style operator interface, for the inspection of powders and granular products. Maximum Sensitivity and Performance Using one or...
Liquid/slurry/paste inspectionMetal detection systems controlled from a full-colour touchscreen operator interface for the inspection of pumped food products. Maximum Sensitivity and Performance Multiple ultra high tuned frequencies with enhanced noise...
Maximum detection performanceVertical packaging metal detector, with full-colour touchscreen operator interface, optimised to deliver maximum sensitivity for inspecting free falling products in-flight. Maximum Sensitivity and Performance Multiple ultra high tuned...
Sensitive vertical detectionVertical packaging metal detector, controlled from a full-colour touchscreen operator interface, for inspecting free falling products in-flight. Maximum Sensitivity and Performance Multiple ultra high tuned frequencies with enhanced...
Sensitive vertical detectionVertical packaging metal detector, controlled from a membrane style operator interface, for inspecting free falling products in-flight. Maximum Sensitivity and Performance Using one or multiple tuned frequencies with...
For challenging applications. Delivers up to 50 percent improved sensitivity to detect smaller metal contaminants when inspecting products that are wet, hot, chilled, cooling or packed in metallized film Maximum...
Maximum detection performance Provides the most advanced metal detection system on the market for dry product applications, with total inspection flexibility for a wide range of applications and products. Maximum...
For challenging applications.Deliver s up to 50 percent improved sensitivity to detect smaller metal contaminants when inspecting products that are wet, hot, chilled, cooling or packed in metallized film Maximum...
Maximum detection performance.Provides the most advanced metal detection system on the market for dry product applications, with total inspection flexibility for a wide range of applications and products Maximum Sensitivity...