Mettler-Toledo Technologies GmbH Bench Scale and Portable Scale Bench Scale ICS429g-QA3

Description
Maximum Capacity 3 kg Readability 0.2 g Repeatability (sd) 0.1 g Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP65; IP67; IP68; IP69k Display Graphic LCD with backlit Interfaces RS232 Readability (Certified) 1 g Housing Stainless Steel V2A (AISI 304) Repeatability 0.2 g Application Software ; Simple weighing Hazardous Approval No Repeatability (typical) 0.1 g Applications Dynamic weighing; Simple Weighing Data Interface Ethernet; Serial; USB; WLAN Dimensions/Platform Size Environment Wet & Harsh Wet ( Legal for Trade OIML Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN Scale Interface Analog Voltage AC Version; Battery Version Hygenic Design Yes Platform Type Bench Scale Material Number(s) 22021015
Description
Maximum Capacity 3 kg Readability 0.2 g Repeatability (sd) 0.1 g Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP65; IP67; IP68; IP69k Display Graphic LCD with backlit Interfaces RS232 Readability (Certified) 1 g Housing Stainless Steel V2A (AISI 304) Repeatability 0.2 g Application Software ; Simple weighing Hazardous Approval No Repeatability (typical) 0.1 g Applications Dynamic weighing; Simple Weighing Data Interface Ethernet; Serial; USB; WLAN Dimensions/Platform Size Environment Wet & Harsh Wet ( Legal for Trade OIML Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN Scale Interface Analog Voltage AC Version; Battery Version Hygenic Design Yes Platform Type Bench Scale Material Number(s) 22021015

Suppliers

Company
Product
Description
Supplier Links
Bench Scale and Portable Scale - Bench Scale ICS429g-QA3 - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Bench Scale and Portable Scale
Bench Scale ICS429g-QA3
Bench Scale and Portable Scale Bench Scale ICS429g-QA3
Maximum Capacity 3 kg Readability 0.2 g Repeatability (sd) 0.1 g Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP65; IP67; IP68; IP69k Display Graphic LCD with backlit Interfaces RS232 Readability (Certified) 1 g Housing Stainless Steel V2A (AISI 304) Repeatability 0.2 g Application Software ; Simple weighing Hazardous Approval No Repeatability (typical) 0.1 g Applications Dynamic weighing; Simple Weighing Data Interface Ethernet; Serial; USB; WLAN Dimensions/Platform Size Environment Wet & Harsh Wet ( Legal for Trade OIML Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN Scale Interface Analog Voltage AC Version; Battery Version Hygenic Design Yes Platform Type Bench Scale Material Number(s) 22021015

Maximum Capacity 3 kg
Readability 0.2 g
Repeatability (sd) 0.1 g
Platform Size (LxWxH) 9 in x 9 in x 3.81 in (229 mm x 229 mm x 97 mm)
Material Stainless Steel V2A (AISI 304)
Protection Rating IP65; IP67; IP68; IP69k
Display Graphic LCD with backlit
Interfaces RS232
Readability (Certified) 1 g
Housing Stainless Steel V2A (AISI 304)
Repeatability 0.2 g
Application Software ; Simple weighing
Hazardous Approval No
Repeatability (typical) 0.1 g
Applications Dynamic weighing; Simple Weighing
Data Interface Ethernet; Serial; USB; WLAN
Dimensions/Platform Size </=400 mm; from 6.3" to 15.7"
Environment Wet & Harsh Wet (</=IP66)
Legal for Trade OIML
Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN
Scale Interface Analog
Voltage AC Version; Battery Version
Hygenic Design Yes
Platform Type Bench Scale
Material Number(s) 22021015

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Scales and Balances
Product Number Bench Scale ICS429g-QA3
Product Name Bench Scale and Portable Scale
Type Bench / Counter Scale
Display Digital Display; Other; Graphic LCD with backlit
Interface Ethernet; Serial; USB; Other Interface; Analog
Features Battery Powered; Hostile Environment
Ratings / Certifications IP67; Other; IP65; IP67; IP68; IP69k
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing module for RTN/M2BR/22t - 1-RTN/M2BR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details