Mettler-Toledo Technologies GmbH Datasheets for Weight Indicators

Weight Indicators are readouts and displays for showing weight, they are often digital but can be analog as well.
Weight Indicators: Learn more

Product Name Notes
Dimensions (WxHxD) 10.24 in x 6.69 in x 4.49 in (260 mm x 170 mm x 114 mm) Display Color TFT screen Housing Stainless Steel Interfaces RS232 Protection Rating IP68;
Housings Harsh: Stainless Steel. Panel: Stainless Steel Faceplate Keyboard 30-key tactile keyboard with numeric keypad, navigation keys, function key Dimensions Panel mount: 220 x 320 x 105 mm (8.7 x...
Level Basic Display (Inside enclosure) OLED, 4 mm high Interfaces Analog output, Allen-Bradley RIO, DeviceNet™, ControlNet™, EtherNet/IP™, Modbus TCP, PROFIBUS® DP Degree of protection IP69K Housings Stainless steel Hazardous area...
Material Number(s) 22024497
Resolution 1,000,000 divisions Resolution (approvable) Analog - 10,000e NMI, 10,000d NTEP; IDNet - varies with scale base, NMI, NTEP Dimensions Panel-mount: 220 x 320 x 105 mm (8.7 x 12.6...
Resolution 100,000 displayed divisions Resolution (approvable) NTEP Class II 100,000d, Class III/III: 10,000d, CoC 13-123 OIML R76 Class II approved divisions determined by platform, Class III and IIII 10,000e, TC8458...
Scale Analog; IDNet; Powercell; POWERCELL PDX; X-Base Communication RS232; Ethernet TCP/IP; USB Application Software Batching; QI; Remote Communication (Optional) Allen-Bradley RIO; PROFIBUS DP; Discrete I/O; ControlNet; PROFINET; EtherNet/IP; DeviceNet Mounting...
Scale Analog; max. 1 scale Communication RS232 Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet Mounting Flexibility Column; Desk; Panel; Wall Voltage 24 VDC Version; AC Version Display...
Scale IDNet; Analog; SICSpro; Powercell Hazardous Approval ATEX Cat. 3GD; cFMus Div 2; IECEx Zone 2/22 Communication RS232/422/485 Application Software Filling; Formulation; Dosing; Over/under checkweighing; Vehicle weighing; TaskExpert custom programming...
Boost Productivity Smart connectivity speeds up operations by boosting machine performance and enhancing throughput. Smart Weighing Integration Save time and money with extremely simple integration, calibration and maintenance. One Solution...
Controllers and Weighing Terminals for Hazardous Area
IND131/IND331 Weighing Terminals
IND930/IND970 Industrial Weighing Terminals allow you to prepare for the future of your production processes. The ability to customize your user experience sets your operators up for success, and provides...
Multiple Terminal configurations available When a single terminal is not enough, multi-terminal designs are available, with agency-approved power supply, optional ISB (Intrinsically Safe Barrier) and additional features as required for...
The ICS466x terminal ensures compliance with the latest regulations and intrinsically safe equipment keeps operators safe. It also offers versatile interfaces for various applications and many communications options in a...
The versatile IND560x represents the latest in METTLER TOLEDO technology for weighing in areas classified as hazardous. For tasks from basic weighing to formulation, vehicle, in-motion, and over/under checkweighing, IND560x...