Mettler-Toledo Technologies GmbH Robotic Mass Comparators - Mass Comparator e100

Description
Robotic Mass Comparator.Capacity 100 g, readability 1 µg, and a 60-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time and cost savings. Maximum Throughput Enjoy highly accurate and efficient weight calibration with fully automated, continuous 24-hour operation. Reduced Errors Robotic mass comparators eliminate certain errors caused by users, such as mix-ups between weights, imprecise placement, and transcription mistakes. Simplified Dissemination Weight combinations are measured automatically, ensuring seamless traceability to your mass standard. Maximum Capacity 111 g Readability 1 µg OIML Class F1; E1; F2; E2 Electrical Weighing Range 0 g ; 11 g Weight Handler 3-axis robot Repeatability ABA at Nominal Load 1.6 µg Guaranteed Repeatability 1.6 µg Dimensions (LxHxD) 1,280 mm x 760 mm x 900 mm Draftshield Automated Material Number(s) 30402191 Efficient Use of Time and Resources Automating the time and labor intensive weight calibration process releases operators to focus on other tasks. Continuous 24-hour operation further increases efficiency and productivity. Flexible Solutions to Meet Your Needs A robotic mass comparator is ideal for when you want to automate your weight calibration workflow as well as for high-throughput weight calibration applications.
Description
Robotic Mass Comparator.Capacity 100 g, readability 1 µg, and a 60-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time and cost savings. Maximum Throughput Enjoy highly accurate and efficient weight calibration with fully automated, continuous 24-hour operation. Reduced Errors Robotic mass comparators eliminate certain errors caused by users, such as mix-ups between weights, imprecise placement, and transcription mistakes. Simplified Dissemination Weight combinations are measured automatically, ensuring seamless traceability to your mass standard. Maximum Capacity 111 g Readability 1 µg OIML Class F1; E1; F2; E2 Electrical Weighing Range 0 g ; 11 g Weight Handler 3-axis robot Repeatability ABA at Nominal Load 1.6 µg Guaranteed Repeatability 1.6 µg Dimensions (LxHxD) 1,280 mm x 760 mm x 900 mm Draftshield Automated Material Number(s) 30402191 Efficient Use of Time and Resources Automating the time and labor intensive weight calibration process releases operators to focus on other tasks. Continuous 24-hour operation further increases efficiency and productivity. Flexible Solutions to Meet Your Needs A robotic mass comparator is ideal for when you want to automate your weight calibration workflow as well as for high-throughput weight calibration applications.

Suppliers

Company
Product
Description
Supplier Links
Robotic Mass Comparators - Mass Comparator e100 -  - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Robotic Mass Comparators - Mass Comparator e100
Robotic Mass Comparators - Mass Comparator e100
Robotic Mass Comparator.Capacity 100 g, readability 1 µg, and a 60-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time and cost savings. Maximum Throughput Enjoy highly accurate and efficient weight calibration with fully automated, continuous 24-hour operation. Reduced Errors Robotic mass comparators eliminate certain errors caused by users, such as mix-ups between weights, imprecise placement, and transcription mistakes. Simplified Dissemination Weight combinations are measured automatically, ensuring seamless traceability to your mass standard. Maximum Capacity 111 g Readability 1 µg OIML Class F1; E1; F2; E2 Electrical Weighing Range 0 g ; 11 g Weight Handler 3-axis robot Repeatability ABA at Nominal Load 1.6 µg Guaranteed Repeatability 1.6 µg Dimensions (LxHxD) 1,280 mm x 760 mm x 900 mm Draftshield Automated Material Number(s) 30402191 Efficient Use of Time and Resources Automating the time and labor intensive weight calibration process releases operators to focus on other tasks. Continuous 24-hour operation further increases efficiency and productivity. Flexible Solutions to Meet Your Needs A robotic mass comparator is ideal for when you want to automate your weight calibration workflow as well as for high-throughput weight calibration applications.

Robotic Mass Comparator.Capacity 100 g, readability 1 µg, and a 60-position magazine. Simplify your weight calibration process with this robotic mass comparator and enjoy increased throughput, reduced errors, and time and cost savings.

Maximum Throughput

Enjoy highly accurate and efficient weight calibration with fully automated, continuous 24-hour operation.

Reduced Errors

Robotic mass comparators eliminate certain errors caused by users, such as mix-ups between weights, imprecise placement, and transcription mistakes.

Simplified Dissemination

Weight combinations are measured automatically, ensuring seamless traceability to your mass standard.


Maximum Capacity
111 g
Readability
1 µg
OIML Class
F1; E1; F2; E2
Electrical Weighing Range
0 g ; 11 g
Weight Handler
3-axis robot
Repeatability ABA at Nominal Load
1.6 µg
Guaranteed Repeatability
1.6 µg
Dimensions (LxHxD)
1,280 mm x 760 mm x 900 mm
Draftshield
Automated
Material Number(s)
30402191

Efficient Use of Time and Resources

Automating the time and labor intensive weight calibration process releases operators to focus on other tasks. Continuous 24-hour operation further increases efficiency and productivity.


Flexible Solutions to Meet Your Needs

A robotic mass comparator is ideal for when you want to automate your weight calibration workflow as well as for high-throughput weight calibration applications.

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Scales and Balances
Product Name Robotic Mass Comparators - Mass Comparator e100
Type Bench / Counter Scale
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1113667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 0.0221 lbs (0.0100 kg)
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details