Mettler-Toledo Technologies GmbH Bench Scale and Portable Scale Model PBK987-B120

Description
Maximum Capacity 250 lb (120 kg) Readability 0.0005 lb (0.2 g) Readability (Certified) 0.01 lb (10 g) Repeatability (sd) 0.000661 lb (0.2 g) Platform Size (LxW) 20 in x 16 in (500 mm x 400 mm) Material Powder Coated Carbon Steel Protection Rating IP66; IP68 Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Repeatability 0.0007 lb (0.3 g) Readability (Certified) Standard 5 g; 10 g; 20 g Repeatability (typical) 0.000661 lb Repeatability (typical) 0.3 g Dimensions/Platform Size Environment Wet & Harsh Wet ( Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2 Legal for Trade NTEP; OIML Hygenic Design Yes Maximum Capacity 120 kg Platform Type Bench Platforms Readability (Certified) 5 g Scale Interface SICSpro Material Number(s) 22201126 * with SICSpro adapter
Datasheet
Description
Maximum Capacity 250 lb (120 kg) Readability 0.0005 lb (0.2 g) Readability (Certified) 0.01 lb (10 g) Repeatability (sd) 0.000661 lb (0.2 g) Platform Size (LxW) 20 in x 16 in (500 mm x 400 mm) Material Powder Coated Carbon Steel Protection Rating IP66; IP68 Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Repeatability 0.0007 lb (0.3 g) Readability (Certified) Standard 5 g; 10 g; 20 g Repeatability (typical) 0.000661 lb Repeatability (typical) 0.3 g Dimensions/Platform Size Environment Wet & Harsh Wet ( Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2 Legal for Trade NTEP; OIML Hygenic Design Yes Maximum Capacity 120 kg Platform Type Bench Platforms Readability (Certified) 5 g Scale Interface SICSpro Material Number(s) 22201126 * with SICSpro adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Scale and Portable Scale - Model PBK987-B120 - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Bench Scale and Portable Scale
Model PBK987-B120
Bench Scale and Portable Scale Model PBK987-B120
Maximum Capacity 250 lb (120 kg) Readability 0.0005 lb (0.2 g) Readability (Certified) 0.01 lb (10 g) Repeatability (sd) 0.000661 lb (0.2 g) Platform Size (LxW) 20 in x 16 in (500 mm x 400 mm) Material Powder Coated Carbon Steel Protection Rating IP66; IP68 Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals Repeatability 0.0007 lb (0.3 g) Readability (Certified) Standard 5 g; 10 g; 20 g Repeatability (typical) 0.000661 lb Repeatability (typical) 0.3 g Dimensions/Platform Size Environment Wet & Harsh Wet ( Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2 Legal for Trade NTEP; OIML Hygenic Design Yes Maximum Capacity 120 kg Platform Type Bench Platforms Readability (Certified) 5 g Scale Interface SICSpro Material Number(s) 22201126 * with SICSpro adapter

Maximum Capacity 250 lb (120 kg)
Readability 0.0005 lb (0.2 g)
Readability (Certified) 0.01 lb (10 g)
Repeatability (sd) 0.000661 lb (0.2 g)
Platform Size (LxW) 20 in x 16 in (500 mm x 400 mm)
Material Powder Coated Carbon Steel
Protection Rating IP66; IP68
Hazardous Approval ATEX Cat. 2GD or Cat. 3GD; FM Class I, II, III/Div 1 or Div 2; Optional; IECEX Gb/Db or Gc/Dc; other local approvals
Repeatability 0.0007 lb (0.3 g)
Readability (Certified) Standard 5 g; 10 g; 20 g
Repeatability (typical) 0.000661 lb
Repeatability (typical) 0.3 g
Dimensions/Platform Size </=400 mm; from 15.8" to 19.7"
Environment Wet & Harsh Wet (</=IP66)
Hazardous Area ATEX for Zone 1/21; FM Div. 1; FM Div. 2
Legal for Trade NTEP; OIML
Hygenic Design Yes
Maximum Capacity 120 kg
Platform Type Bench Platforms
Readability (Certified) 5 g
Scale Interface SICSpro
Material Number(s) 22201126

* with SICSpro adapter

Supplier's Site Datasheet

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Scales and Balances
Product Number Model PBK987-B120
Product Name Bench Scale and Portable Scale
Type Bench / Counter Scale
Interface Other Interface; SICSpro
Features Hostile Environment
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2LAR/2.2t - 1-RTN/M2LAR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details