Mettler-Toledo Technologies GmbH Datasheets for Checkweighers

Checkweighers are weighing systems used to verify that the weight of a product is within prescribed limits.
Checkweighers: Learn more

Product Name Notes
Maximum Capacity 10 lb (6 kg) Readability 0.001 lb (0.5 g) Repeatability (sd) 0.00044 lb (0.2 g) Platform Size (LxW) 9.5 in x 11.8 in (240 mm x 300 mm)...
Maximum Capacity 10 lb (6 kg) Readability 0.001 lb (0.5 g) Repeatability (sd) 0.00044 lb (0.2 g) Platform Size (LxWxH) 9.5 in x 11.8 in x 3.81 in (240 mm...
Maximum Capacity 100 lb (30 kg/60 kg) Readability 0.005 lb (2 g) Repeatability (sd) 0.0014 lb (0.6 g) Platform Size (LxWxH) 11.8 in x 15.7 in x 3.8 in (300...
Maximum Capacity 100 lb (60 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.0047 lb (2.1 g) Platform Size (LxWxH) 11.8 in x 15.7 in x 4.25 in (300 mm...
Maximum Capacity 12 lb (6 kg) Readability 0.00002 lb (0.01 g) Readability (Certified) 0.0005 lb (0.2 g) Platform Size (LxWxH) 14 in x 11 in x 5.3 in (345 mm...
Maximum Capacity 25 lb (15 kg) Readability 0.002 lb (1 g) Repeatability (sd) 0.0009 lb (0.4 g) Platform Size (LxW) 12 in x 12 in (305 mm x 305 mm)...
Maximum Capacity 25 lb (15 kg) Readability 0.002 lb (1 g) Repeatability (sd) 0.0009 lb (0.4 g) Platform Size (LxWxH) 12 in x 12 in x 4.25 in (305 mm...
Maximum Capacity 250 lb (60 kg/150 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.02 lb (8.8 g) Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457...
Maximum Capacity 3 kg Readability 0.1 g Repeatability (sd) 0.09 g Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm)...
Maximum Capacity 5 lb (3 kg) Readability 0.0005 lb (0.2 g) Readability (Certified) 1 g Repeatability (sd) 0.00022 lb (0.1 g) Platform Size (LxWxH) 9.5 in x 11.8 in x...
Maximum Capacity 50 lb (30 kg) Readability 0.005 lb (2 g) Readability (Certified) 0.01 lb (10 g) Repeatability (sd) 0.0016 lb (0.7 g) Platform Size (LxW) 12 in x 12...
Maximum Capacity 50 lb (30 kg) Readability 0.005 lb (2 g) Repeatability (sd) 0.0016 lb (0.7 g) Platform Size (LxW) 11.8 in x 15.7 in (300 mm x 400 mm)...
Maximum Capacity 60 lb (30 kg) Readability 0.0001 lb (0.05 g) Readability (Certified) 0.002 lb (1 g) Platform Size (LxWxH) 14 in x 11 in x 5.2 in (350 mm...
Dependable Accuracy. A conveyor speed of up to 90 meters per minute, a weighing range up to 80 kg and high weighing accuracy position the C21 StandardLine as best in...
Dependable Accuracy. A throughput of up to 200 packs per minute, a weighing range from 20 g to 6 kg and high weighing accuracy position the C31 StandardLine as best...
Dependable Accuracy. A throughput of up to 200 packs per minute, a weighing range from 20 g to 6 kg and high weighing accuracy position the CM31 StandardLine as best...
Precision and Versatility. A throughput of up to 600 packs per minute, a weighing range from 3 g to 10 kg and extremely high weighing accuracy position the CM35 AdvancedLine...
Precision and Versatility. Built for harsh environments, the C35 combines uncompromising precision at fast speeds with a stable and resilient system design which, including the HMI, is fully IP69 rated...
Precision and Versatility. This combined checkweighing and X-ray inspection system integrates precision weighing, contamination detection, and quality control functions in one space-saving device, offering compliance with industry standards for packaged...
Robust Performance. The C33 checkweigher combines reliable weighing accuracy with rugged machine design for harsh production environments. The system, including the HMI, is IP69 rated and proven resistant to most...
Robust Performance. The CM23 is a very compact product inspection system providing checkweighing and detection of metal contaminants for products up to 80kg on one conveyor simultaneously. The system design...
The Safest All-in-One Solution. Serialization, verification, checkweighing and optionally tamper evidence sealing. All-in-one exceptionally process-safe solution. The unit ensures global traceability and is a crucial element in reducing counterfeit pharmaceutical...
The Safest All-in-One Solution.Serialisati on, verification, checkweighing and optionally tamper evidence sealing. All-in-one exceptionally process-safe solution. The unit ensures global traceability and is a crucial element in reducing counterfeit pharmaceutical...