Maximum Capacity 3 kg
Readability 0.1 g
Repeatability (sd) 0.09 g
Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm)
Material Stainless Steel V2A (AISI 304)
Protection Rating IP68; IP69k
Display Color TFT screen
Interfaces RS232
Readability (Certified) 1 g
Housing Stainless Steel V2A (AISI 304)
Repeatability 0.1 g
Application Software Counting; ; Formulation; ; ; Simple weighing
Hazardous Approval No
Repeatability (typical) 0.09 g
Applications Counting; Dynamic weighing; Formulation; Over Under Checkweighing; Pick&Pack; Simple Weighing
Data Interface Ethernet; Serial; USB; WLAN
Dimensions/Platform Size </=400 mm; from 6.3" to 15.7"
Environment Wet & Harsh Wet (</=IP66)
Legal for Trade OIML
Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN
Scale Interface Analog
Voltage AC Version; Battery Version
Hygenic Design Yes
Platform Type Bench Scale
Material Number(s) 22201268
| Mettler-Toledo Technologies GmbH | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | ICS689g-A3 |
| Product Name | Bench Scale and Portable Scale |
| Type | Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale |
| Display | Digital Display; Other; Color TFT screen |
| Interface | Ethernet; Serial; USB; Other Interface; Analog |
| Features | Battery Powered; Hostile Environment |
| Ratings / Certifications | Other; IP68; IP69k |