Mettler-Toledo Technologies GmbH Bench Scale and Portable Scale ICS689g-QC150

Description
Maximum Capacity 250 lb (60 kg/150 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.02 lb (8.8 g) Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP68; IP69k Display Color TFT screen Interfaces RS232 Readability (Certified) 0.05 lb (20 g; 50 g) Housing Stainless Steel V2A (AISI 304) Repeatability 0.01 lb (5 g) Application Software Counting; ; Formulation; ; ; Simple weighing Hazardous Approval No Repeatability (typical) 0.0044 lb Repeatability (typical) 8.8 g Applications Counting; Dynamic weighing; Formulation; Over Under Checkweighing; Pick&Pack; Simple Weighing Data Interface Ethernet; Serial; USB; WLAN Dimensions/Platform Size from 15.8" to 19.7"; from 401 to 500 mm Environment Wet & Harsh Wet ( Legal for Trade NTEP; OIML Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN Scale Interface Analog Voltage AC Version; Battery Version Hygenic Design Yes Maximum Capacity 100 kg Platform Type Bench Scale Readability (Certified) 20 g Material Number(s) 22201288
Description
Maximum Capacity 250 lb (60 kg/150 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.02 lb (8.8 g) Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP68; IP69k Display Color TFT screen Interfaces RS232 Readability (Certified) 0.05 lb (20 g; 50 g) Housing Stainless Steel V2A (AISI 304) Repeatability 0.01 lb (5 g) Application Software Counting; ; Formulation; ; ; Simple weighing Hazardous Approval No Repeatability (typical) 0.0044 lb Repeatability (typical) 8.8 g Applications Counting; Dynamic weighing; Formulation; Over Under Checkweighing; Pick&Pack; Simple Weighing Data Interface Ethernet; Serial; USB; WLAN Dimensions/Platform Size from 15.8" to 19.7"; from 401 to 500 mm Environment Wet & Harsh Wet ( Legal for Trade NTEP; OIML Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN Scale Interface Analog Voltage AC Version; Battery Version Hygenic Design Yes Maximum Capacity 100 kg Platform Type Bench Scale Readability (Certified) 20 g Material Number(s) 22201288

Suppliers

Company
Product
Description
Supplier Links
Bench Scale and Portable Scale - ICS689g-QC150 - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Bench Scale and Portable Scale
ICS689g-QC150
Bench Scale and Portable Scale ICS689g-QC150
Maximum Capacity 250 lb (60 kg/150 kg) Readability 0.01 lb (5 g) Repeatability (sd) 0.02 lb (8.8 g) Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP68; IP69k Display Color TFT screen Interfaces RS232 Readability (Certified) 0.05 lb (20 g; 50 g) Housing Stainless Steel V2A (AISI 304) Repeatability 0.01 lb (5 g) Application Software Counting; ; Formulation; ; ; Simple weighing Hazardous Approval No Repeatability (typical) 0.0044 lb Repeatability (typical) 8.8 g Applications Counting; Dynamic weighing; Formulation; Over Under Checkweighing; Pick&Pack; Simple Weighing Data Interface Ethernet; Serial; USB; WLAN Dimensions/Platform Size from 15.8" to 19.7"; from 401 to 500 mm Environment Wet & Harsh Wet ( Legal for Trade NTEP; OIML Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN Scale Interface Analog Voltage AC Version; Battery Version Hygenic Design Yes Maximum Capacity 100 kg Platform Type Bench Scale Readability (Certified) 20 g Material Number(s) 22201288

Maximum Capacity 250 lb (60 kg/150 kg)
Readability 0.01 lb (5 g)
Repeatability (sd) 0.02 lb (8.8 g)
Platform Size (LxWxH) 18 in x 18 in x 3.9 in (457 mm x 457 mm x 100 mm)
Material Stainless Steel V2A (AISI 304)
Protection Rating IP68; IP69k
Display Color TFT screen
Interfaces RS232
Readability (Certified) 0.05 lb (20 g; 50 g)
Housing Stainless Steel V2A (AISI 304)
Repeatability 0.01 lb (5 g)
Application Software Counting; ; Formulation; ; ; Simple weighing
Hazardous Approval No
Repeatability (typical) 0.0044 lb
Repeatability (typical) 8.8 g
Applications Counting; Dynamic weighing; Formulation; Over Under Checkweighing; Pick&Pack; Simple Weighing
Data Interface Ethernet; Serial; USB; WLAN
Dimensions/Platform Size from 15.8" to 19.7"; from 401 to 500 mm
Environment Wet & Harsh Wet (</=IP66)
Legal for Trade NTEP; OIML
Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN
Scale Interface Analog
Voltage AC Version; Battery Version
Hygenic Design Yes
Maximum Capacity 100 kg
Platform Type Bench Scale
Readability (Certified) 20 g
Material Number(s) 22201288

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Scales and Balances
Product Number ICS689g-QC150
Product Name Bench Scale and Portable Scale
Type Bench / Counter Scale; Checkweigher, In-Motion; Counting Scale
Display Digital Display; Other; Color TFT screen
Interface Ethernet; Serial; USB; Other Interface; Analog
Features Battery Powered; Hostile Environment
Ratings / Certifications Other; IP68; IP69k
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing module for RTN/M2LAR/22t - 1-RTN/M2LAR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details