Industrial Scale Company (ISC) Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| “Bigger is better” is certainly a rule that can be applied to the USA-made Cardinal 210FE’s large display readouts. With a 15-inch W x 9.7-inch H (38-cm W x 24.6-cm... | |
| Cardinal’s American-made EB-210 series bench scale is equipped with a 210 Storm indicator that features a stainless steel enclosure, easy-to-read 0.6-in/15 mm high bright-red LED display, push-button Gross, Tare, Net... | |
| Cardinal’s American-made Rugged Weigh floor scales have a unique channel structure which provides strength and sturdy, enclosed protection for the stainless steel load cells, junction box, and wiring. A low-profile... | |
| Detecto’s CS series digital counting scales have a 0.75-inch/19 mm high LCD display and are available in 6, 15, 30 and 65 lb capacities and with 15,000 weight divisions are... | |
| Detecto’s DR series portable digital scales are accurate, reliable, lightweight and offer an economical advantage in a variety of environments. Mild steel platforms measure 12 x 12 inch (30.5 x... | |
| The American-made EB-190 series features the 190 Storm and weighs pounds, ounces, kilograms, or grams. Impact resistance and protection from sharp objects, such as scissors and knives, the EB-190′s weight... | |
| The American-made EB-204 series, paired with Cardinal’s 204 Storm indicator, features a large 1-inch/25 mm tall, 6-digit LCD for high visibility and rugged stainless steel enclosure designed for top performance. | |
| The American-made EB-205 series features a stainless steel constructed base paired with a 205 Storm indicator, ensuring reliable accurate, operation in harsh environments and wash down applications. An easy-to-read 0.6-inch/15... | |
| The American-made EB-LPAN series have all of the features and options of the EB series but are built for applications where columns aren’t necessary or practical. A stainless steel platform... | |
| The OHAUS DefenderTM 7000 Series is an advanced multifunctional line of indicators, bases and bench scales that is ideal for shipping and receiving, production, packing and general commercial, industrial and... | |
| The PT300™ scales are designed to maximize legal payloads with concern for violations and reduction of maintenance due to overload stress on equipment. The PT300™ is a sturdy, all aluminum,... | |
| These scales are perfect for food and material processing applications when a clean environment is a must. The lift-up top design with stainless steel gas spring shocks allows for... | |
| Weigh, count, checkweigh, checkcount, percent weigh—the OHAUS EB Series Scale is a multi-function weighing scale designed as a cost-effective, high-performance equipment for a multitude of light to medium industrial applications. | |
| Built for extreme-use applications in the weighing industry, the American-made 190 STORM’s IP69K-rated polycarbonate enclosure withstands high-temperature (up to 176º F / 80º C), high-pressure wash downs (1450 PSI). The... | |
| Cardinal’s American-made 825 Spectrum indicator’s full-color 640 x 480 pixel (5.25-inch H x 4-inch W/ 133 mm H x 102 mm W) back-lit LCD touchscreen display and stainless steel enclosure... | |
| Cardinal’s American-made completely portable 760PS/PA axle scale is a 7 x 2.5-foot (without ramps) two-module axle load scale that gives you the performance you need… where you need it and... | |
| Cardinal’s American-made Guardian Hydraulic floor scale series provides optimum protection against some of the harshest environments around. Models are equipped with mild or stainless steel, gas-assisted or manual lift-top decks,... | |
| Cardinal’s American-made Guardian Hydraulic Truck Scales are ideal for the solid waste, aggregate, chemical, grain, and construction industries because they offer a high level of protection against many of the... | |
| Cardinal’s American-made Mini Hugger floor scale is perfect for industrial applications. A single point, heavy-duty load cell with a 500 lb capacity, plus a 24 x 24-inch mild steel deck... | |
| Cardinal’s model 180 digital weight indicator is an economical choice for use with floor scales or other weighing applications utilizing up to four load cells. The 180 features RS232 bi-directional... | |
| Designed for non-legal-for-trade portable axle weighing applications such as with Cardinal’s CWL-40 and 760 series mobile wheel weighers, the USA-made 190A weight indicator features axle weighing software, traffic control mode... | |
| Engineered with state-of-the-art robotics, Cardinal’s American-made EPR+ Truck Scale represents the culmination of 60 years of scale manufacturing experience. The EPR+’s durable baked-on, anti-corrosion powder paint stands the test of... | |
| GSE precision parts counting systems are designed to provide years of reliable performance in a variety of environments and applications. Intuitive, easy-to-use counting and weighing routines and range from one... | |
| Ideal for floor and bench scales, the USA-made 204 indicator features a large 1-inch/25mm high, 6-digit LCD for high visibility and a rugged stainless steel enclosure. Selectable weight units, along... | |
| Providing exceptional functionality while taking up the most minimal space, Cardinal’s versatile American-made 200 Panel Mount adapts easily to fit into your system with a simple two-screw slide mounting assembly. | |
| The American-made 225 Navigator’s transflective display technology allows the 240 x 64-pixel (5-inch/127 mm W x 1.33-inch/34 mm H) back-lit LCD with 1-inch high characters to be viewed under any... | |
| The CBD scales feature a remote scale input that can support external bases with up to 4 loadcells for enhanced counting and weighing functions. Using the second scale you can... | |
| The USA-made Cardinal 205 is an extremely versatile indicator, pairing with bench, floor, or even vehicle scales. A stainless steel desk or wall-mountable enclosure ensures accurate, reliable operation in harsh... | |
| The USA-made Cardinal 212 and 212X Storm are designed for non-commercial agricultural weighing applications and are equipped with a polycarbonate enclosure featuring rear shock absorber mounts combined with either a... | |
| This floor scale is our best value floor scale option. The scale is NTEP approved constructed of heavy duty carbon steel diamond plate which includes a 20′ indicator cable. Pair... |