Industrial Scale Company (ISC) Cardinal 210

Description
“Bigger is better” is certainly a rule that can be applied to the USA-made Cardinal 210FE’s large display readouts. With a 15-inch W x 9.7-inch H (38-cm W x 24.6-cm H) rugged stainless steel enclosure housing a highly visible 2.24-inch/57 mm high bright-red LED with brightness control, the 210FE is easily viewed from long distance making this indicator ideal for outdoor applications. Retaining all of the standard features of a 210: remote controllability, dual RS232 serial ports, flexible print formats, auto shutoff, and selectable key lockout with the added advantage of an over-sized numeric keypad for convenient use with gloves. NTEP legal-for-trade and OIML certified. Supports up to 8 350-ohm load cells. 10-Level Brightness Control Two (2) RS232 Serial Ports 2.24′ High LED Display Stainless Steel IP66 Enclosure Rating NTEP Legal for Trade Powers up to Eight Load Cells
Datasheet
Description
“Bigger is better” is certainly a rule that can be applied to the USA-made Cardinal 210FE’s large display readouts. With a 15-inch W x 9.7-inch H (38-cm W x 24.6-cm H) rugged stainless steel enclosure housing a highly visible 2.24-inch/57 mm high bright-red LED with brightness control, the 210FE is easily viewed from long distance making this indicator ideal for outdoor applications. Retaining all of the standard features of a 210: remote controllability, dual RS232 serial ports, flexible print formats, auto shutoff, and selectable key lockout with the added advantage of an over-sized numeric keypad for convenient use with gloves. NTEP legal-for-trade and OIML certified. Supports up to 8 350-ohm load cells. 10-Level Brightness Control Two (2) RS232 Serial Ports 2.24′ High LED Display Stainless Steel IP66 Enclosure Rating NTEP Legal for Trade Powers up to Eight Load Cells
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal 210 -  - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal 210
Cardinal 210
“Bigger is better” is certainly a rule that can be applied to the USA-made Cardinal 210FE’s large display readouts. With a 15-inch W x 9.7-inch H (38-cm W x 24.6-cm H) rugged stainless steel enclosure housing a highly visible 2.24-inch/57 mm high bright-red LED with brightness control, the 210FE is easily viewed from long distance making this indicator ideal for outdoor applications. Retaining all of the standard features of a 210: remote controllability, dual RS232 serial ports, flexible print formats, auto shutoff, and selectable key lockout with the added advantage of an over-sized numeric keypad for convenient use with gloves. NTEP legal-for-trade and OIML certified. Supports up to 8 350-ohm load cells. 10-Level Brightness Control Two (2) RS232 Serial Ports 2.24′ High LED Display Stainless Steel IP66 Enclosure Rating NTEP Legal for Trade Powers up to Eight Load Cells

“Bigger is better” is certainly a rule that can be applied to the USA-made Cardinal 210FE’s large display readouts. With a 15-inch W x 9.7-inch H (38-cm W x 24.6-cm H) rugged stainless steel enclosure housing a highly visible 2.24-inch/57 mm high bright-red LED with brightness control, the 210FE is easily viewed from long distance making this indicator ideal for outdoor applications. Retaining all of the standard features of a 210: remote controllability, dual RS232 serial ports, flexible print formats, auto shutoff, and selectable key lockout with the added advantage of an over-sized numeric keypad for convenient use with gloves. NTEP legal-for-trade and OIML certified. Supports up to 8 350-ohm load cells.

  • 10-Level Brightness Control
  • Two (2) RS232 Serial Ports
  • 2.24″ High LED Display
  • Stainless Steel IP66 Enclosure Rating
  • NTEP Legal for Trade
  • Powers up to Eight Load Cells
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Name Cardinal 210
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1231741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details