Industrial Scale Company (ISC) Cardinal 760PS/PA Axle Scales 760PS

Description
Cardinal’s American-made completely portable 760PS/PA axle scale is a 7 x 2.5-foot (without ramps) two-module axle load scale that gives you the performance you need… where you need it and when you need it. At only 400 lbs per (aluminum) platform, this relatively lightweight scale handles like a heavyweight with a 60,000 lb capacity. Each scale comes complete with four steel or aluminum access ramps, checkered deck, stainless steel junction box, and environmentally-prot ected USA-made stainless steel load cells (4 SB20000S load cells per platform). Weighbridge: 7 ft L x 30 in W x 5 1/2 in H with ramp: 10 ft L x 30 in W x 5 1/2 in H Platform Capacity: 30,000 lbs Axle Capacity: 60,000 lbs (tandem platforms) Graduations (portable installations): 60,000 lb x 50 lb Graduations (permanent installations): 60,000 lb x 20 lb Platform Construction: steel (PS); aluminum (PA)
Datasheet
Description
Cardinal’s American-made completely portable 760PS/PA axle scale is a 7 x 2.5-foot (without ramps) two-module axle load scale that gives you the performance you need… where you need it and when you need it. At only 400 lbs per (aluminum) platform, this relatively lightweight scale handles like a heavyweight with a 60,000 lb capacity. Each scale comes complete with four steel or aluminum access ramps, checkered deck, stainless steel junction box, and environmentally-prot ected USA-made stainless steel load cells (4 SB20000S load cells per platform). Weighbridge: 7 ft L x 30 in W x 5 1/2 in H with ramp: 10 ft L x 30 in W x 5 1/2 in H Platform Capacity: 30,000 lbs Axle Capacity: 60,000 lbs (tandem platforms) Graduations (portable installations): 60,000 lb x 50 lb Graduations (permanent installations): 60,000 lb x 20 lb Platform Construction: steel (PS); aluminum (PA)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal 760PS/PA Axle Scales - 760PS - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal 760PS/PA Axle Scales
760PS
Cardinal 760PS/PA Axle Scales 760PS
Cardinal’s American-made completely portable 760PS/PA axle scale is a 7 x 2.5-foot (without ramps) two-module axle load scale that gives you the performance you need… where you need it and when you need it. At only 400 lbs per (aluminum) platform, this relatively lightweight scale handles like a heavyweight with a 60,000 lb capacity. Each scale comes complete with four steel or aluminum access ramps, checkered deck, stainless steel junction box, and environmentally-prot ected USA-made stainless steel load cells (4 SB20000S load cells per platform). Weighbridge: 7 ft L x 30 in W x 5 1/2 in H with ramp: 10 ft L x 30 in W x 5 1/2 in H Platform Capacity: 30,000 lbs Axle Capacity: 60,000 lbs (tandem platforms) Graduations (portable installations): 60,000 lb x 50 lb Graduations (permanent installations): 60,000 lb x 20 lb Platform Construction: steel (PS); aluminum (PA)

Cardinal’s American-made completely portable 760PS/PA axle scale is a 7 x 2.5-foot (without ramps) two-module axle load scale that gives you the performance you need… where you need it and when you need it. At only 400 lbs per (aluminum) platform, this relatively lightweight scale handles like a heavyweight with a 60,000 lb capacity. Each scale comes complete with four steel or aluminum access ramps, checkered deck, stainless steel junction box, and environmentally-protected USA-made stainless steel load cells (4 SB20000S load cells per platform).

  • Weighbridge: 7 ft L x 30 in W x 5 1/2 in H
  • with ramp: 10 ft L x 30 in W x 5 1/2 in H
  • Platform Capacity: 30,000 lbs
  • Axle Capacity: 60,000 lbs (tandem platforms)
  • Graduations (portable installations): 60,000 lb x 50 lb
  • Graduations (permanent installations): 60,000 lb x 20 lb
  • Platform Construction: steel (PS); aluminum (PA)
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Number 760PS
Product Name Cardinal 760PS/PA Axle Scales
Unlock Full Specs
to access all available technical data

Similar Products

Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Weighing Scales - 687293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Laboratory / Analytical Balance; Other Scale; Precision Balance
Ratings / Certifications Other; RoHS Certified
Capacity 48.51 lbs (22 kg)
View Details
Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details