Industrial Scale Company (ISC) Cardinal 190

Description
Built for extreme-use applications in the weighing industry, the American-made 190 STORM’s IP69K-rated polycarbonate enclosure withstands high-temperature (up to 176º F / 80º C), high-pressure wash downs (1450 PSI). The 190 STORM features capacitive touch keys, 1-inch-high clearly visible LCD digits, built-in RS232 communications port, and versatile power options: AC, DC, and rechargeable battery. The 190 STORM’s bright, vivid display changes color automatically as the pre-assigned target weights are reached. The operator knows immediately when they’ve reached the acceptable weight range based on the amber, green, or red color changes for UNDER, ACCEPT, or OVER weights. NTEP, OIML, and Measurement Canada. American-made IP69K-rated polycarbonate enclosure that withstands high-temperature (up to 176º F / 80º C) High-pressure wash downs (1450 PSI) NTEP legal-for-trade and OIML certified ColorZONE checkweighing Capacitive touch keys 1-inch-high clearly visible LCD digits Built-in RS232 communications port Versatile power options: AC, DC, and rechargeable battery.
Datasheet
Description
Built for extreme-use applications in the weighing industry, the American-made 190 STORM’s IP69K-rated polycarbonate enclosure withstands high-temperature (up to 176º F / 80º C), high-pressure wash downs (1450 PSI). The 190 STORM features capacitive touch keys, 1-inch-high clearly visible LCD digits, built-in RS232 communications port, and versatile power options: AC, DC, and rechargeable battery. The 190 STORM’s bright, vivid display changes color automatically as the pre-assigned target weights are reached. The operator knows immediately when they’ve reached the acceptable weight range based on the amber, green, or red color changes for UNDER, ACCEPT, or OVER weights. NTEP, OIML, and Measurement Canada. American-made IP69K-rated polycarbonate enclosure that withstands high-temperature (up to 176º F / 80º C) High-pressure wash downs (1450 PSI) NTEP legal-for-trade and OIML certified ColorZONE checkweighing Capacitive touch keys 1-inch-high clearly visible LCD digits Built-in RS232 communications port Versatile power options: AC, DC, and rechargeable battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal 190 -  - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal 190
Cardinal 190
Built for extreme-use applications in the weighing industry, the American-made 190 STORM’s IP69K-rated polycarbonate enclosure withstands high-temperature (up to 176º F / 80º C), high-pressure wash downs (1450 PSI). The 190 STORM features capacitive touch keys, 1-inch-high clearly visible LCD digits, built-in RS232 communications port, and versatile power options: AC, DC, and rechargeable battery. The 190 STORM’s bright, vivid display changes color automatically as the pre-assigned target weights are reached. The operator knows immediately when they’ve reached the acceptable weight range based on the amber, green, or red color changes for UNDER, ACCEPT, or OVER weights. NTEP, OIML, and Measurement Canada. American-made IP69K-rated polycarbonate enclosure that withstands high-temperature (up to 176º F / 80º C) High-pressure wash downs (1450 PSI) NTEP legal-for-trade and OIML certified ColorZONE checkweighing Capacitive touch keys 1-inch-high clearly visible LCD digits Built-in RS232 communications port Versatile power options: AC, DC, and rechargeable battery.

Built for extreme-use applications in the weighing industry, the American-made 190 STORM’s IP69K-rated polycarbonate enclosure withstands high-temperature (up to 176º F / 80º C), high-pressure wash downs (1450 PSI). The 190 STORM features capacitive touch keys, 1-inch-high clearly visible LCD digits, built-in RS232 communications port, and versatile power options: AC, DC, and rechargeable battery. The 190 STORM’s bright, vivid display changes color automatically as the pre-assigned target weights are reached. The operator knows immediately when they’ve reached the acceptable weight range based on the amber, green, or red color changes for UNDER, ACCEPT, or OVER weights. NTEP, OIML, and Measurement Canada.

  • American-made IP69K-rated polycarbonate enclosure that withstands high-temperature (up to 176º F / 80º C)
  • High-pressure wash downs (1450 PSI)
  • NTEP legal-for-trade and OIML certified
  • ColorZONE checkweighing
  • Capacitive touch keys
  • 1-inch-high clearly visible LCD digits
  • Built-in RS232 communications port
  • Versatile power options: AC, DC, and rechargeable battery.
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Name Cardinal 190
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1231740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 50 - 609714050 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 110231 lbs (49991 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details