Industrial Scale Company (ISC) Cardinal 190-A

Description
Designed for non-legal-for-trade portable axle weighing applications such as with Cardinal’s CWL-40 and 760 series mobile wheel weighers, the USA-made 190A weight indicator features axle weighing software, traffic control mode to automatically capture accumulative axle weights without the driver having to leave the truck (when connected to a SB500 remote display and printer), two RS232 serial ports (for printer and remote display), optional rechargeable lithium ion battery, capacitive touch keys, and IP69K-rated washdown enclosure (the highest protection rating possible). The 1-inch/25-mm high backlit LCD is visible in direct sunlight and may be set to any one of 6 different customizable settings. The 190A feature 3 watertight gland connectors, quick-connect power connector, and one ID. Made in USA. 1-in High LCD (2) RS-232 Serial Ports Axle Weighing Software Capacitive Touch Keys IP69K-Rated Washdown Made in USA Quality Optional Lithium Ion Rechargeable Battery Ultra-Tough Polycarbonate Enclosure
Description
Designed for non-legal-for-trade portable axle weighing applications such as with Cardinal’s CWL-40 and 760 series mobile wheel weighers, the USA-made 190A weight indicator features axle weighing software, traffic control mode to automatically capture accumulative axle weights without the driver having to leave the truck (when connected to a SB500 remote display and printer), two RS232 serial ports (for printer and remote display), optional rechargeable lithium ion battery, capacitive touch keys, and IP69K-rated washdown enclosure (the highest protection rating possible). The 1-inch/25-mm high backlit LCD is visible in direct sunlight and may be set to any one of 6 different customizable settings. The 190A feature 3 watertight gland connectors, quick-connect power connector, and one ID. Made in USA. 1-in High LCD (2) RS-232 Serial Ports Axle Weighing Software Capacitive Touch Keys IP69K-Rated Washdown Made in USA Quality Optional Lithium Ion Rechargeable Battery Ultra-Tough Polycarbonate Enclosure

Suppliers

Company
Product
Description
Supplier Links
Cardinal 190-A -  - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal 190-A
Cardinal 190-A
Designed for non-legal-for-trade portable axle weighing applications such as with Cardinal’s CWL-40 and 760 series mobile wheel weighers, the USA-made 190A weight indicator features axle weighing software, traffic control mode to automatically capture accumulative axle weights without the driver having to leave the truck (when connected to a SB500 remote display and printer), two RS232 serial ports (for printer and remote display), optional rechargeable lithium ion battery, capacitive touch keys, and IP69K-rated washdown enclosure (the highest protection rating possible). The 1-inch/25-mm high backlit LCD is visible in direct sunlight and may be set to any one of 6 different customizable settings. The 190A feature 3 watertight gland connectors, quick-connect power connector, and one ID. Made in USA. 1-in High LCD (2) RS-232 Serial Ports Axle Weighing Software Capacitive Touch Keys IP69K-Rated Washdown Made in USA Quality Optional Lithium Ion Rechargeable Battery Ultra-Tough Polycarbonate Enclosure

Designed for non-legal-for-trade portable axle weighing applications such as with Cardinal’s CWL-40 and 760 series mobile wheel weighers, the USA-made 190A weight indicator features axle weighing software, traffic control mode to automatically capture accumulative axle weights without the driver having to leave the truck (when connected to a SB500 remote display and printer), two RS232 serial ports (for printer and remote display), optional rechargeable lithium ion battery, capacitive touch keys, and IP69K-rated washdown enclosure (the highest protection rating possible). The 1-inch/25-mm high backlit LCD is visible in direct sunlight and may be set to any one of 6 different customizable settings. The 190A feature 3 watertight gland connectors, quick-connect power connector, and one ID. Made in USA.

  • 1-in High LCD
  • (2) RS-232 Serial Ports
  • Axle Weighing Software
  • Capacitive Touch Keys
  • IP69K-Rated Washdown
  • Made in USA Quality
  • Optional Lithium Ion Rechargeable Battery
  • Ultra-Tough Polycarbonate Enclosure
Supplier's Site

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Name Cardinal 190-A
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1854472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Crane
Ratings / Certifications Other; RoHS Certified
Capacity 4410 lbs (2000 kg)
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details