Industrial Scale Company (ISC) Cardinal EPR Plus Truck Scale 11060-EPR-C

Description
Engineered with state-of-the-art robotics, Cardinal’s American-made EPR+ Truck Scale represents the culmination of 60 years of scale manufacturing experience. The EPR+’s durable baked-on, anti-corrosion powder paint stands the test of time. The legal-for-trade NTEP EPR+ arrives fully-prepared for installation and includes DB75000 lb stainless steel load cells standard, which are factory assembled. Cardinal builds their scales rock solid with 3/8-inch-thick steel deck plate to stand up to heavy loads. Every EPR+ is 100% factory assembled and tested before shipping. Deck Thickness: 3/8 in checkered steel Scale Width: 11 and 14 ft (standard) Concentrated Load Capacity: 45 tons Load Cell: DB-75000S NTEP Approval: 97-093 Load Cell Construction: Stainless Steel
Datasheet
Description
Engineered with state-of-the-art robotics, Cardinal’s American-made EPR+ Truck Scale represents the culmination of 60 years of scale manufacturing experience. The EPR+’s durable baked-on, anti-corrosion powder paint stands the test of time. The legal-for-trade NTEP EPR+ arrives fully-prepared for installation and includes DB75000 lb stainless steel load cells standard, which are factory assembled. Cardinal builds their scales rock solid with 3/8-inch-thick steel deck plate to stand up to heavy loads. Every EPR+ is 100% factory assembled and tested before shipping. Deck Thickness: 3/8 in checkered steel Scale Width: 11 and 14 ft (standard) Concentrated Load Capacity: 45 tons Load Cell: DB-75000S NTEP Approval: 97-093 Load Cell Construction: Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal EPR Plus Truck Scale - 11060-EPR-C - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal EPR Plus Truck Scale
11060-EPR-C
Cardinal EPR Plus Truck Scale 11060-EPR-C
Engineered with state-of-the-art robotics, Cardinal’s American-made EPR+ Truck Scale represents the culmination of 60 years of scale manufacturing experience. The EPR+’s durable baked-on, anti-corrosion powder paint stands the test of time. The legal-for-trade NTEP EPR+ arrives fully-prepared for installation and includes DB75000 lb stainless steel load cells standard, which are factory assembled. Cardinal builds their scales rock solid with 3/8-inch-thick steel deck plate to stand up to heavy loads. Every EPR+ is 100% factory assembled and tested before shipping. Deck Thickness: 3/8 in checkered steel Scale Width: 11 and 14 ft (standard) Concentrated Load Capacity: 45 tons Load Cell: DB-75000S NTEP Approval: 97-093 Load Cell Construction: Stainless Steel

Engineered with state-of-the-art robotics, Cardinal’s American-made EPR+ Truck Scale represents the culmination of 60 years of scale manufacturing experience. The EPR+’s durable baked-on, anti-corrosion powder paint stands the test of time. The legal-for-trade NTEP EPR+ arrives fully-prepared for installation and includes DB75000 lb stainless steel load cells standard, which are factory assembled. Cardinal builds their scales rock solid with 3/8-inch-thick steel deck plate to stand up to heavy loads. Every EPR+ is 100% factory assembled and tested before shipping.

  • Deck Thickness: 3/8 in checkered steel
  • Scale Width: 11 and 14 ft (standard)
  • Concentrated Load Capacity: 45 tons
  • Load Cell: DB-75000S
  • NTEP Approval: 97-093
  • Load Cell Construction: Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Number 11060-EPR-C
Product Name Cardinal EPR Plus Truck Scale
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2LBR/22t - 1-RTN/M2LBR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details