Industrial Scale Company (ISC) Intercomp PT300 Wheel Load Scale 100096-RFX

Description
The PT300™ scales are designed to maximize legal payloads with concern for violations and reduction of maintenance due to overload stress on equipment. The PT300™ is a sturdy, all aluminum, fully electronic, self-contained wheel load scale that is capable of weighing loads up to 40,000lbs (20,000kg) with an accuracy of +/-1% and is available in two different width configurations, standard and double-wide for wider tire configurations. The scales are fully battery operated and only require infrequent recharging through 12V, 110V, or 220V power sources. Standard AA Batteries last up to 300 Hours in the Scales. The display can be lit for night use and it is possible to sequentially couple and number PT300™ scales in the series for the purpose of obtaining a total vehicle weight through the total button as well as link the scales to a computer, indicator, or Intercomp’s PT20™ Universal CPU. Accuracy of ±1% of Reading 5,000 lb (2,500 kg) to 40,000 lb (20,000 kg) Pad Capacities Large, Easy-to-Read, LCD Display Standard AA Rechargeable Batteries Last up to 300 Hours in Scales
Datasheet
Description
The PT300™ scales are designed to maximize legal payloads with concern for violations and reduction of maintenance due to overload stress on equipment. The PT300™ is a sturdy, all aluminum, fully electronic, self-contained wheel load scale that is capable of weighing loads up to 40,000lbs (20,000kg) with an accuracy of +/-1% and is available in two different width configurations, standard and double-wide for wider tire configurations. The scales are fully battery operated and only require infrequent recharging through 12V, 110V, or 220V power sources. Standard AA Batteries last up to 300 Hours in the Scales. The display can be lit for night use and it is possible to sequentially couple and number PT300™ scales in the series for the purpose of obtaining a total vehicle weight through the total button as well as link the scales to a computer, indicator, or Intercomp’s PT20™ Universal CPU. Accuracy of ±1% of Reading 5,000 lb (2,500 kg) to 40,000 lb (20,000 kg) Pad Capacities Large, Easy-to-Read, LCD Display Standard AA Rechargeable Batteries Last up to 300 Hours in Scales
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intercomp PT300 Wheel Load Scale - 100096-RFX - Industrial Scale Company (ISC)
Houston, TX, USA
Intercomp PT300 Wheel Load Scale
100096-RFX
Intercomp PT300 Wheel Load Scale 100096-RFX
The PT300™ scales are designed to maximize legal payloads with concern for violations and reduction of maintenance due to overload stress on equipment. The PT300™ is a sturdy, all aluminum, fully electronic, self-contained wheel load scale that is capable of weighing loads up to 40,000lbs (20,000kg) with an accuracy of +/-1% and is available in two different width configurations, standard and double-wide for wider tire configurations. The scales are fully battery operated and only require infrequent recharging through 12V, 110V, or 220V power sources. Standard AA Batteries last up to 300 Hours in the Scales. The display can be lit for night use and it is possible to sequentially couple and number PT300™ scales in the series for the purpose of obtaining a total vehicle weight through the total button as well as link the scales to a computer, indicator, or Intercomp’s PT20™ Universal CPU. Accuracy of ±1% of Reading 5,000 lb (2,500 kg) to 40,000 lb (20,000 kg) Pad Capacities Large, Easy-to-Read, LCD Display Standard AA Rechargeable Batteries Last up to 300 Hours in Scales

The PT300™ scales are designed to maximize legal payloads with concern for violations and reduction of maintenance due to overload stress on equipment. The PT300™ is a sturdy, all aluminum, fully electronic, self-contained wheel load scale that is capable of weighing loads up to 40,000lbs (20,000kg) with an accuracy of +/-1% and is available in two different width configurations, standard and double-wide for wider tire configurations. The scales are fully battery operated and only require infrequent recharging through 12V, 110V, or 220V power sources. Standard AA Batteries last up to 300 Hours in the Scales. The display can be lit for night use and it is possible to sequentially couple and number PT300™ scales in the series for the purpose of obtaining a total vehicle weight through the total button as well as link the scales to a computer, indicator, or Intercomp’s PT20™ Universal CPU.

  • Accuracy of ±1% of Reading
  • 5,000 lb (2,500 kg) to 40,000 lb (20,000 kg) Pad Capacities
  • Large, Easy-to-Read, LCD Display
  • Standard AA Rechargeable Batteries Last up to 300 Hours in Scales
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Number 100096-RFX
Product Name Intercomp PT300 Wheel Load Scale
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with Z6FC3/100kg - 1-Z6/M3LBR100KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 220 lbs (99.77 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details