Industrial Scale Company (ISC) Cardinal EB-204 Series EB-15-204

Description
The American-made EB-204 series, paired with Cardinal’s 204 Storm indicator, features a large 1-inch/25 mm tall, 6-digit LCD for high visibility and rugged stainless steel enclosure designed for top performance. Selectable weight units, along with Gross, Tare, and Net conversion functions make this scale suitable for many applications. A bi-directional RS232 serial port, custom label/ticket format, auto shut-off and sleep modes to conserve battery power allows you to tailor the 204 to your needs. NTEP class III: 5000 divisions, legal-for-trade certification. Available in 15, 30, 60, 150 and 300 lb capacities. 1 RS232 Serial Port 1-in-high LCD Gross/Tare/Net Conversion Made in USA Quality NTEP Legal for Trade Stainless Steel Platform
Datasheet
Description
The American-made EB-204 series, paired with Cardinal’s 204 Storm indicator, features a large 1-inch/25 mm tall, 6-digit LCD for high visibility and rugged stainless steel enclosure designed for top performance. Selectable weight units, along with Gross, Tare, and Net conversion functions make this scale suitable for many applications. A bi-directional RS232 serial port, custom label/ticket format, auto shut-off and sleep modes to conserve battery power allows you to tailor the 204 to your needs. NTEP class III: 5000 divisions, legal-for-trade certification. Available in 15, 30, 60, 150 and 300 lb capacities. 1 RS232 Serial Port 1-in-high LCD Gross/Tare/Net Conversion Made in USA Quality NTEP Legal for Trade Stainless Steel Platform
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal EB-204 Series - EB-15-204 - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal EB-204 Series
EB-15-204
Cardinal EB-204 Series EB-15-204
The American-made EB-204 series, paired with Cardinal’s 204 Storm indicator, features a large 1-inch/25 mm tall, 6-digit LCD for high visibility and rugged stainless steel enclosure designed for top performance. Selectable weight units, along with Gross, Tare, and Net conversion functions make this scale suitable for many applications. A bi-directional RS232 serial port, custom label/ticket format, auto shut-off and sleep modes to conserve battery power allows you to tailor the 204 to your needs. NTEP class III: 5000 divisions, legal-for-trade certification. Available in 15, 30, 60, 150 and 300 lb capacities. 1 RS232 Serial Port 1-in-high LCD Gross/Tare/Net Conversion Made in USA Quality NTEP Legal for Trade Stainless Steel Platform

The American-made EB-204 series, paired with Cardinal’s 204 Storm indicator, features a large 1-inch/25 mm tall, 6-digit LCD for high visibility and rugged stainless steel enclosure designed for top performance. Selectable weight units, along with Gross, Tare, and Net conversion functions make this scale suitable for many applications. A bi-directional RS232 serial port, custom label/ticket format, auto shut-off and sleep modes to conserve battery power allows you to tailor the 204 to your needs. NTEP class III: 5000 divisions, legal-for-trade certification. Available in 15, 30, 60, 150 and 300 lb capacities.

  • 1 RS232 Serial Port
  • 1-in-high LCD
  • Gross/Tare/Net Conversion
  • Made in USA Quality
  • NTEP Legal for Trade
  • Stainless Steel Platform
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Number EB-15-204
Product Name Cardinal EB-204 Series
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2BR/22t - 1-RTN/M2BR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details