Industrial Scale Company (ISC) Cardinal EB-190 Series EB-30-190

Description
The American-made EB-190 series features the 190 Storm and weighs pounds, ounces, kilograms, or grams. Impact resistance and protection from sharp objects, such as scissors and knives, the EB-190′s weight indicator is uniquely suited to food processing and packaging, pharmaceuticals, recycling or the chemical industry. Stainless steel construction of the scale platform and column ensures daily dependability. Other features include capacitive touch keys, 1-inch (25 mm) high clearly visible LCD digits, built-in RS232 communications port, ColorZONE checkweighing, and versatile power options. ColorZONE is the solution for efficient time management during your checkweighing processes. The bright, vivid display, changes color automatically as the pre-assigned target weights are reached. NTEP legal-for-trade certification. 1 RS232 Serial Port 1-in-high LCD Capacitive Touch Keys ColorZONE Checkweighing Made in USA Quality NTEP Legal for Trade Stainless Steel Platform
Datasheet
Description
The American-made EB-190 series features the 190 Storm and weighs pounds, ounces, kilograms, or grams. Impact resistance and protection from sharp objects, such as scissors and knives, the EB-190′s weight indicator is uniquely suited to food processing and packaging, pharmaceuticals, recycling or the chemical industry. Stainless steel construction of the scale platform and column ensures daily dependability. Other features include capacitive touch keys, 1-inch (25 mm) high clearly visible LCD digits, built-in RS232 communications port, ColorZONE checkweighing, and versatile power options. ColorZONE is the solution for efficient time management during your checkweighing processes. The bright, vivid display, changes color automatically as the pre-assigned target weights are reached. NTEP legal-for-trade certification. 1 RS232 Serial Port 1-in-high LCD Capacitive Touch Keys ColorZONE Checkweighing Made in USA Quality NTEP Legal for Trade Stainless Steel Platform
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal EB-190 Series - EB-30-190 - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal EB-190 Series
EB-30-190
Cardinal EB-190 Series EB-30-190
The American-made EB-190 series features the 190 Storm and weighs pounds, ounces, kilograms, or grams. Impact resistance and protection from sharp objects, such as scissors and knives, the EB-190′s weight indicator is uniquely suited to food processing and packaging, pharmaceuticals, recycling or the chemical industry. Stainless steel construction of the scale platform and column ensures daily dependability. Other features include capacitive touch keys, 1-inch (25 mm) high clearly visible LCD digits, built-in RS232 communications port, ColorZONE checkweighing, and versatile power options. ColorZONE is the solution for efficient time management during your checkweighing processes. The bright, vivid display, changes color automatically as the pre-assigned target weights are reached. NTEP legal-for-trade certification. 1 RS232 Serial Port 1-in-high LCD Capacitive Touch Keys ColorZONE Checkweighing Made in USA Quality NTEP Legal for Trade Stainless Steel Platform

The American-made EB-190 series features the 190 Storm and weighs pounds, ounces, kilograms, or grams. Impact resistance and protection from sharp objects, such as scissors and knives, the EB-190′s weight indicator is uniquely suited to food processing and packaging, pharmaceuticals, recycling or the chemical industry. Stainless steel construction of the scale platform and column ensures daily dependability. Other features include capacitive touch keys, 1-inch (25 mm) high clearly visible LCD digits, built-in RS232 communications port, ColorZONE checkweighing, and versatile power options. ColorZONE is the solution for efficient time management during your checkweighing processes. The bright, vivid display, changes color automatically as the pre-assigned target weights are reached. NTEP legal-for-trade certification.

  • 1 RS232 Serial Port
  • 1-in-high LCD
  • Capacitive Touch Keys
  • ColorZONE Checkweighing
  • Made in USA Quality
  • NTEP Legal for Trade
  • Stainless Steel Platform
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Number EB-30-190
Product Name Cardinal EB-190 Series
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1260462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details