Industrial Scale Company (ISC) Cardinal 825 Indicator

Description
Cardinal’s American-made 825 Spectrum indicator’s full-color 640 x 480 pixel (5.25-inch H x 4-inch W/ 133 mm H x 102 mm W) back-lit LCD touchscreen display and stainless steel enclosure commanding 64 MB of memory combined with massive connectivity via 4 bi-directional RS232 serial ports, 110/100 Base-T Ethernet port, 2 USB A host ports, and 1 USB B device port, there is no end to this indicator’s potential. Up to 8 operators may be programmed for use. Other features include a time/date function, adjustable filtering, Gross, Tare, and Net conversion, QWERTY keypad and navigation keys. NTEP legal-for-trade and OIML certified. Supports up to 14 350-ohm load cells. Power Requirements: 90 to 264 VAC (50/60 Hz) Enclosure Type: Stainless Steel Weight: 16.2 lb / 7.3 kg (includes gimbal) Operating Temperature: 14 to 104 ˚F (-10 to +40 ˚C) Operating Humidity: 90% non-condensing (maximum) Display Size: 5.25 in W x 4.0 in H / 133 mm W x 102 mm H Display Resolution: 640 x 480 pixel matrix color backlit LCD Transducer Excitation: 10.85 VDC Load Cell Cable Length: 1260 ft maximum with sense lines, 30 ft maximum without sense lines Division Value: 1, 2, or 5 x 10, 1, 0.1, 0.01, 0.001 and 0.0001 commercial 0 to 99, non-commercial Signal Input Range: 1.0 mV min. to 33 mV max. (with dead load boost) Number of Load Cells: Up to 14 per SIB / 48 – 350 ohm load cells total Sensitivity (Non-Commercial): 0.15 uV/e Sensitivity (Canada): 0.3 uV/e (Class III/IIIHD) Sensitivity (OIML): 0.5 uV/e (Class III) Max Scale Divisions (Non-Commercial): 240,000 Max Scale Divisions (Canada): 10,000 (Class III/IIIHD) Max Scale Divisions (OIML): 10,000 (Class III), 1000 (Class III) Internal Resolution: >100,000 counts Tare Capacity: Six digits (999,999) Sample Rate: 1 to 200 samples per second, selectable Auto Zero Range: 0.5 or 1 through 9 divisions Weighing Units: Tons, pounds, tonnes (metric tons), kilograms, and custom Keypad: Membrane type with 52 color-coded keys and touch screen display with multiple programmable soft keys Sound: Configurable audio beep Standard I/O: 2 each bi-directional RS-232 port, 1 each bi-directional RS-232/20mA port ,1 each bi-directional RS-232/RS485 port, 4 each isolated inputs and 4 each isolated outputs ports, 1 each 10/100 Base-T Ethernet port (TCP/IP or EIP), 2 each USB A host port, 1 each USB B device port NTEP Approval: 08-046 OIML: R76/1992-DK1-08.03 Enclosure IP Rating: IP66
Datasheet
Description
Cardinal’s American-made 825 Spectrum indicator’s full-color 640 x 480 pixel (5.25-inch H x 4-inch W/ 133 mm H x 102 mm W) back-lit LCD touchscreen display and stainless steel enclosure commanding 64 MB of memory combined with massive connectivity via 4 bi-directional RS232 serial ports, 110/100 Base-T Ethernet port, 2 USB A host ports, and 1 USB B device port, there is no end to this indicator’s potential. Up to 8 operators may be programmed for use. Other features include a time/date function, adjustable filtering, Gross, Tare, and Net conversion, QWERTY keypad and navigation keys. NTEP legal-for-trade and OIML certified. Supports up to 14 350-ohm load cells. Power Requirements: 90 to 264 VAC (50/60 Hz) Enclosure Type: Stainless Steel Weight: 16.2 lb / 7.3 kg (includes gimbal) Operating Temperature: 14 to 104 ˚F (-10 to +40 ˚C) Operating Humidity: 90% non-condensing (maximum) Display Size: 5.25 in W x 4.0 in H / 133 mm W x 102 mm H Display Resolution: 640 x 480 pixel matrix color backlit LCD Transducer Excitation: 10.85 VDC Load Cell Cable Length: 1260 ft maximum with sense lines, 30 ft maximum without sense lines Division Value: 1, 2, or 5 x 10, 1, 0.1, 0.01, 0.001 and 0.0001 commercial 0 to 99, non-commercial Signal Input Range: 1.0 mV min. to 33 mV max. (with dead load boost) Number of Load Cells: Up to 14 per SIB / 48 – 350 ohm load cells total Sensitivity (Non-Commercial): 0.15 uV/e Sensitivity (Canada): 0.3 uV/e (Class III/IIIHD) Sensitivity (OIML): 0.5 uV/e (Class III) Max Scale Divisions (Non-Commercial): 240,000 Max Scale Divisions (Canada): 10,000 (Class III/IIIHD) Max Scale Divisions (OIML): 10,000 (Class III), 1000 (Class III) Internal Resolution: >100,000 counts Tare Capacity: Six digits (999,999) Sample Rate: 1 to 200 samples per second, selectable Auto Zero Range: 0.5 or 1 through 9 divisions Weighing Units: Tons, pounds, tonnes (metric tons), kilograms, and custom Keypad: Membrane type with 52 color-coded keys and touch screen display with multiple programmable soft keys Sound: Configurable audio beep Standard I/O: 2 each bi-directional RS-232 port, 1 each bi-directional RS-232/20mA port ,1 each bi-directional RS-232/RS485 port, 4 each isolated inputs and 4 each isolated outputs ports, 1 each 10/100 Base-T Ethernet port (TCP/IP or EIP), 2 each USB A host port, 1 each USB B device port NTEP Approval: 08-046 OIML: R76/1992-DK1-08.03 Enclosure IP Rating: IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal 825 Indicator -  - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal 825 Indicator
Cardinal 825 Indicator
Cardinal’s American-made 825 Spectrum indicator’s full-color 640 x 480 pixel (5.25-inch H x 4-inch W/ 133 mm H x 102 mm W) back-lit LCD touchscreen display and stainless steel enclosure commanding 64 MB of memory combined with massive connectivity via 4 bi-directional RS232 serial ports, 110/100 Base-T Ethernet port, 2 USB A host ports, and 1 USB B device port, there is no end to this indicator’s potential. Up to 8 operators may be programmed for use. Other features include a time/date function, adjustable filtering, Gross, Tare, and Net conversion, QWERTY keypad and navigation keys. NTEP legal-for-trade and OIML certified. Supports up to 14 350-ohm load cells. Power Requirements: 90 to 264 VAC (50/60 Hz) Enclosure Type: Stainless Steel Weight: 16.2 lb / 7.3 kg (includes gimbal) Operating Temperature: 14 to 104 ˚F (-10 to +40 ˚C) Operating Humidity: 90% non-condensing (maximum) Display Size: 5.25 in W x 4.0 in H / 133 mm W x 102 mm H Display Resolution: 640 x 480 pixel matrix color backlit LCD Transducer Excitation: 10.85 VDC Load Cell Cable Length: 1260 ft maximum with sense lines, 30 ft maximum without sense lines Division Value: 1, 2, or 5 x 10, 1, 0.1, 0.01, 0.001 and 0.0001 commercial 0 to 99, non-commercial Signal Input Range: 1.0 mV min. to 33 mV max. (with dead load boost) Number of Load Cells: Up to 14 per SIB / 48 – 350 ohm load cells total Sensitivity (Non-Commercial): 0.15 uV/e Sensitivity (Canada): 0.3 uV/e (Class III/IIIHD) Sensitivity (OIML): 0.5 uV/e (Class III) Max Scale Divisions (Non-Commercial): 240,000 Max Scale Divisions (Canada): 10,000 (Class III/IIIHD) Max Scale Divisions (OIML): 10,000 (Class III), 1000 (Class III) Internal Resolution: >100,000 counts Tare Capacity: Six digits (999,999) Sample Rate: 1 to 200 samples per second, selectable Auto Zero Range: 0.5 or 1 through 9 divisions Weighing Units: Tons, pounds, tonnes (metric tons), kilograms, and custom Keypad: Membrane type with 52 color-coded keys and touch screen display with multiple programmable soft keys Sound: Configurable audio beep Standard I/O: 2 each bi-directional RS-232 port, 1 each bi-directional RS-232/20mA port ,1 each bi-directional RS-232/RS485 port, 4 each isolated inputs and 4 each isolated outputs ports, 1 each 10/100 Base-T Ethernet port (TCP/IP or EIP), 2 each USB A host port, 1 each USB B device port NTEP Approval: 08-046 OIML: R76/1992-DK1-08.03 Enclosure IP Rating: IP66

Cardinal’s American-made 825 Spectrum indicator’s full-color 640 x 480 pixel (5.25-inch H x 4-inch W/ 133 mm H x 102 mm W) back-lit LCD touchscreen display and stainless steel enclosure commanding 64 MB of memory combined with massive connectivity via 4 bi-directional RS232 serial ports, 110/100 Base-T Ethernet port, 2 USB A host ports, and 1 USB B device port, there is no end to this indicator’s potential. Up to 8 operators may be programmed for use. Other features include a time/date function, adjustable filtering, Gross, Tare, and Net conversion, QWERTY keypad and navigation keys. NTEP legal-for-trade and OIML certified. Supports up to 14 350-ohm load cells.

  • Power Requirements: 90 to 264 VAC (50/60 Hz)
  • Enclosure Type: Stainless Steel
  • Weight: 16.2 lb / 7.3 kg (includes gimbal)
  • Operating Temperature: 14 to 104 ˚F (-10 to +40 ˚C)
  • Operating Humidity: 90% non-condensing (maximum)
  • Display Size: 5.25 in W x 4.0 in H / 133 mm W x 102 mm H
  • Display Resolution: 640 x 480 pixel matrix color backlit LCD
  • Transducer Excitation: 10.85 VDC
  • Load Cell Cable Length: 1260 ft maximum with sense lines, 30 ft maximum without sense lines
  • Division Value: 1, 2, or 5 x 10, 1, 0.1, 0.01, 0.001 and 0.0001 commercial 0 to 99, non-commercial
  • Signal Input Range: 1.0 mV min. to 33 mV max. (with dead load boost)
  • Number of Load Cells: Up to 14 per SIB / 48 – 350 ohm load cells total
  • Sensitivity (Non-Commercial): 0.15 uV/e
  • Sensitivity (Canada): 0.3 uV/e (Class III/IIIHD)
  • Sensitivity (OIML): 0.5 uV/e (Class III)
  • Max Scale Divisions (Non-Commercial): 240,000
  • Max Scale Divisions (Canada): 10,000 (Class III/IIIHD)
  • Max Scale Divisions (OIML): 10,000 (Class III), 1000 (Class III)
  • Internal Resolution: >100,000 counts
  • Tare Capacity: Six digits (999,999)
  • Sample Rate: 1 to 200 samples per second, selectable
  • Auto Zero Range: 0.5 or 1 through 9 divisions
  • Weighing Units: Tons, pounds, tonnes (metric tons), kilograms, and custom
  • Keypad: Membrane type with 52 color-coded keys and touch screen display with multiple programmable soft keys
  • Sound: Configurable audio beep
  • Standard I/O: 2 each bi-directional RS-232 port, 1 each bi-directional RS-232/20mA port ,1 each bi-directional RS-232/RS485 port, 4 each isolated inputs and 4 each isolated outputs ports, 1 each 10/100 Base-T Ethernet port (TCP/IP or EIP), 2 each USB A host port, 1 each USB B device port
  • NTEP Approval: 08-046
  • OIML: R76/1992-DK1-08.03
  • Enclosure IP Rating: IP66
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Name Cardinal 825 Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 212399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Counting
Interface Serial; Other Interface; RS232
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details