Industrial Scale Company (ISC) Cardinal EB-LPAN Series EB-15-LPAN

Description
The American-made EB-LPAN series have all of the features and options of the EB series but are built for applications where columns aren’t necessary or practical. A stainless steel platform base with dimensions of either 12 x 10, 16 x 14, and 24 x 20-inch depending on your use. These scales can easily be equipped with any of our 190, 204, 205, or 210 Storm indicators and are designed for use in the same environments as the standard EB series, such as food processing and packaging, pharmaceuticals, recycling or the chemical industry. NTEP legal-for-trade certification. Available in 15, 30, 60, 150 and 300 lb capacities. Made in USA Quality Multiple Sizes and Capacities Available NTEP Legal for Trade Stainless Steel Load Cells Stainless Steel Platform
Datasheet
Description
The American-made EB-LPAN series have all of the features and options of the EB series but are built for applications where columns aren’t necessary or practical. A stainless steel platform base with dimensions of either 12 x 10, 16 x 14, and 24 x 20-inch depending on your use. These scales can easily be equipped with any of our 190, 204, 205, or 210 Storm indicators and are designed for use in the same environments as the standard EB series, such as food processing and packaging, pharmaceuticals, recycling or the chemical industry. NTEP legal-for-trade certification. Available in 15, 30, 60, 150 and 300 lb capacities. Made in USA Quality Multiple Sizes and Capacities Available NTEP Legal for Trade Stainless Steel Load Cells Stainless Steel Platform
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal EB-LPAN Series - EB-15-LPAN - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal EB-LPAN Series
EB-15-LPAN
Cardinal EB-LPAN Series EB-15-LPAN
The American-made EB-LPAN series have all of the features and options of the EB series but are built for applications where columns aren’t necessary or practical. A stainless steel platform base with dimensions of either 12 x 10, 16 x 14, and 24 x 20-inch depending on your use. These scales can easily be equipped with any of our 190, 204, 205, or 210 Storm indicators and are designed for use in the same environments as the standard EB series, such as food processing and packaging, pharmaceuticals, recycling or the chemical industry. NTEP legal-for-trade certification. Available in 15, 30, 60, 150 and 300 lb capacities. Made in USA Quality Multiple Sizes and Capacities Available NTEP Legal for Trade Stainless Steel Load Cells Stainless Steel Platform

The American-made EB-LPAN series have all of the features and options of the EB series but are built for applications where columns aren’t necessary or practical. A stainless steel platform base with dimensions of either 12 x 10, 16 x 14, and 24 x 20-inch depending on your use. These scales can easily be equipped with any of our 190, 204, 205, or 210 Storm indicators and are designed for use in the same environments as the standard EB series, such as food processing and packaging, pharmaceuticals, recycling or the chemical industry. NTEP legal-for-trade certification. Available in 15, 30, 60, 150 and 300 lb capacities.

  • Made in USA Quality
  • Multiple Sizes and Capacities Available
  • NTEP Legal for Trade
  • Stainless Steel Load Cells
  • Stainless Steel Platform
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Number EB-15-LPAN
Product Name Cardinal EB-LPAN Series
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Indicator WE2107M, stainless - 1-WE2107M-SS-1 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details