Industrial Scale Company (ISC) Cardinal 180

Description
Cardinal’s model 180 digital weight indicator is an economical choice for use with floor scales or other weighing applications utilizing up to four load cells. The 180 features RS232 bi-directional serial connectivity for output to one label/ticket printer or to a PC. Made-in-the-USA quality is apparent with the stainless steel enclosure and highly-visible 0.56-inch/14 mm high, 6-digit bright-red LED display. The indicator’s versatile mounting bracket allows it to set on a desk or be mounted vertically on a wall. The 180 indicator can also act as a remote display/keypad for other Cardinal indicators. The 6-key keypad allows easy operation for a variety of weighing tasks including: Gross, Tare, and Net conversion. Continuous serial data round out the features of this economical American-made indicator. NTEP legal-for-trade and OIML certified. Power Requirements: 12 VDC 1A UL/CSA listed AC power supply Enclosure Construction: 304 Stainless Steel Enclosure Size: 7.70 in W x 3.77 in H x 1.28 in D (196mm W x 96mm H x 33mm D) Display: Six-digit, seven-segment, 0.56 Standard I/O: 1 bi-directional RS232 Weight: 2.1 lb Signal Input Range: -0.6 mV/V to +3 mV/V Number of Load Cells: Up to 4 each 350 ohm Load Cell Cable Length: 30 feet maximum Division Value: 1, 2, 5, 10 or 20 x 1, 0.1, 0.01, 0.001 Sensitivity, Maximum: 1.28 uV/division displayed Resolution: 5,000 divisions Approved, 10,000 divisions Non-Approved Sample Rate: 1 to 16 samples per second, selectable Auto Zero Range: 0 to 18 by 0.5 divisions Weighing Units: Pounds, Kilograms, Ounces Keypad: Color coded membrane type, 6 keys Operating Environment: Temperature: 14 to 104 ºF (-10 to +40 ºC) / Humidity: 90% non-condensing (maximum) Transducer Excitation: 8 VDC NTEP Approval: 06-105 OIML: R76/1992-DK1-07.01 Enclosure IP Rating: IP40
Datasheet
Description
Cardinal’s model 180 digital weight indicator is an economical choice for use with floor scales or other weighing applications utilizing up to four load cells. The 180 features RS232 bi-directional serial connectivity for output to one label/ticket printer or to a PC. Made-in-the-USA quality is apparent with the stainless steel enclosure and highly-visible 0.56-inch/14 mm high, 6-digit bright-red LED display. The indicator’s versatile mounting bracket allows it to set on a desk or be mounted vertically on a wall. The 180 indicator can also act as a remote display/keypad for other Cardinal indicators. The 6-key keypad allows easy operation for a variety of weighing tasks including: Gross, Tare, and Net conversion. Continuous serial data round out the features of this economical American-made indicator. NTEP legal-for-trade and OIML certified. Power Requirements: 12 VDC 1A UL/CSA listed AC power supply Enclosure Construction: 304 Stainless Steel Enclosure Size: 7.70 in W x 3.77 in H x 1.28 in D (196mm W x 96mm H x 33mm D) Display: Six-digit, seven-segment, 0.56 Standard I/O: 1 bi-directional RS232 Weight: 2.1 lb Signal Input Range: -0.6 mV/V to +3 mV/V Number of Load Cells: Up to 4 each 350 ohm Load Cell Cable Length: 30 feet maximum Division Value: 1, 2, 5, 10 or 20 x 1, 0.1, 0.01, 0.001 Sensitivity, Maximum: 1.28 uV/division displayed Resolution: 5,000 divisions Approved, 10,000 divisions Non-Approved Sample Rate: 1 to 16 samples per second, selectable Auto Zero Range: 0 to 18 by 0.5 divisions Weighing Units: Pounds, Kilograms, Ounces Keypad: Color coded membrane type, 6 keys Operating Environment: Temperature: 14 to 104 ºF (-10 to +40 ºC) / Humidity: 90% non-condensing (maximum) Transducer Excitation: 8 VDC NTEP Approval: 06-105 OIML: R76/1992-DK1-07.01 Enclosure IP Rating: IP40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal 180 -  - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal 180
Cardinal 180
Cardinal’s model 180 digital weight indicator is an economical choice for use with floor scales or other weighing applications utilizing up to four load cells. The 180 features RS232 bi-directional serial connectivity for output to one label/ticket printer or to a PC. Made-in-the-USA quality is apparent with the stainless steel enclosure and highly-visible 0.56-inch/14 mm high, 6-digit bright-red LED display. The indicator’s versatile mounting bracket allows it to set on a desk or be mounted vertically on a wall. The 180 indicator can also act as a remote display/keypad for other Cardinal indicators. The 6-key keypad allows easy operation for a variety of weighing tasks including: Gross, Tare, and Net conversion. Continuous serial data round out the features of this economical American-made indicator. NTEP legal-for-trade and OIML certified. Power Requirements: 12 VDC 1A UL/CSA listed AC power supply Enclosure Construction: 304 Stainless Steel Enclosure Size: 7.70 in W x 3.77 in H x 1.28 in D (196mm W x 96mm H x 33mm D) Display: Six-digit, seven-segment, 0.56 Standard I/O: 1 bi-directional RS232 Weight: 2.1 lb Signal Input Range: -0.6 mV/V to +3 mV/V Number of Load Cells: Up to 4 each 350 ohm Load Cell Cable Length: 30 feet maximum Division Value: 1, 2, 5, 10 or 20 x 1, 0.1, 0.01, 0.001 Sensitivity, Maximum: 1.28 uV/division displayed Resolution: 5,000 divisions Approved, 10,000 divisions Non-Approved Sample Rate: 1 to 16 samples per second, selectable Auto Zero Range: 0 to 18 by 0.5 divisions Weighing Units: Pounds, Kilograms, Ounces Keypad: Color coded membrane type, 6 keys Operating Environment: Temperature: 14 to 104 ºF (-10 to +40 ºC) / Humidity: 90% non-condensing (maximum) Transducer Excitation: 8 VDC NTEP Approval: 06-105 OIML: R76/1992-DK1-07.01 Enclosure IP Rating: IP40

Cardinal’s model 180 digital weight indicator is an economical choice for use with floor scales or other weighing applications utilizing up to four load cells. The 180 features RS232 bi-directional serial connectivity for output to one label/ticket printer or to a PC. Made-in-the-USA quality is apparent with the stainless steel enclosure and highly-visible 0.56-inch/14 mm high, 6-digit bright-red LED display. The indicator’s versatile mounting bracket allows it to set on a desk or be mounted vertically on a wall. The 180 indicator can also act as a remote display/keypad for other Cardinal indicators. The 6-key keypad allows easy operation for a variety of weighing tasks including: Gross, Tare, and Net conversion. Continuous serial data round out the features of this economical American-made indicator. NTEP legal-for-trade and OIML certified.

  • Power Requirements: 12 VDC 1A UL/CSA listed AC power supply
  • Enclosure Construction: 304 Stainless Steel
  • Enclosure Size: 7.70 in W x 3.77 in H x 1.28 in D (196mm W x 96mm H x 33mm D)
  • Display: Six-digit, seven-segment, 0.56
  • Standard I/O: 1 bi-directional RS232
  • Weight: 2.1 lb
  • Signal Input Range: -0.6 mV/V to +3 mV/V
  • Number of Load Cells: Up to 4 each 350 ohm
  • Load Cell Cable Length: 30 feet maximum
  • Division Value: 1, 2, 5, 10 or 20 x 1, 0.1, 0.01, 0.001
  • Sensitivity, Maximum: 1.28 uV/division displayed
  • Resolution: 5,000 divisions Approved, 10,000 divisions Non-Approved
  • Sample Rate: 1 to 16 samples per second, selectable
  • Auto Zero Range: 0 to 18 by 0.5 divisions
  • Weighing Units: Pounds, Kilograms, Ounces
  • Keypad: Color coded membrane type, 6 keys
  • Operating Environment: Temperature: 14 to 104 ºF (-10 to +40 ºC) / Humidity: 90% non-condensing (maximum)
  • Transducer Excitation: 8 VDC
  • NTEP Approval: 06-105
  • OIML: R76/1992-DK1-07.01
  • Enclosure IP Rating: IP40
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Name Cardinal 180
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2AR/2.2t - 1-RTN/M2AR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details