Industrial Scale Company (ISC) Adams CBD Series CBD35a w/ USB

Description
The CBD scales feature a remote scale input that can support external bases with up to 4 loadcells for enhanced counting and weighing functions. Using the second scale you can use the local CBD scale to weigh more accurately, then use the remote base to do a larger count and weight at one time. Or you can set up a remote scale to get a finer increment and use the local scale for the bulk weighing. Either way the CBD gives you the flexibility and control you want so you can count a larger range of parts with one machine and base combination. Up to 100 PLU’s with description, unit weight and tare weight can be stored in memory Internal counting resolution 1:400,000 Preset tare function Full range tare Zero Tracking Memory accumulation of count Pre-set counting with alarm Programmable for counting to a pre-set number of parts Large backlit LCD display Supports remote scale of up to 4 load-cells for enhanced weighing and counting Stainless steel pan Overload protection Precision load cell technology Splashproof to protect from accidental spills Simple user-friendly operation RS-232 bi-directional interface External calibration Rechargeable battery Auto sleep / power down function to save battery life
Datasheet
Description
The CBD scales feature a remote scale input that can support external bases with up to 4 loadcells for enhanced counting and weighing functions. Using the second scale you can use the local CBD scale to weigh more accurately, then use the remote base to do a larger count and weight at one time. Or you can set up a remote scale to get a finer increment and use the local scale for the bulk weighing. Either way the CBD gives you the flexibility and control you want so you can count a larger range of parts with one machine and base combination. Up to 100 PLU’s with description, unit weight and tare weight can be stored in memory Internal counting resolution 1:400,000 Preset tare function Full range tare Zero Tracking Memory accumulation of count Pre-set counting with alarm Programmable for counting to a pre-set number of parts Large backlit LCD display Supports remote scale of up to 4 load-cells for enhanced weighing and counting Stainless steel pan Overload protection Precision load cell technology Splashproof to protect from accidental spills Simple user-friendly operation RS-232 bi-directional interface External calibration Rechargeable battery Auto sleep / power down function to save battery life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adams CBD Series - CBD35a w/ USB - Industrial Scale Company (ISC)
Houston, TX, USA
Adams CBD Series
CBD35a w/ USB
Adams CBD Series CBD35a w/ USB
The CBD scales feature a remote scale input that can support external bases with up to 4 loadcells for enhanced counting and weighing functions. Using the second scale you can use the local CBD scale to weigh more accurately, then use the remote base to do a larger count and weight at one time. Or you can set up a remote scale to get a finer increment and use the local scale for the bulk weighing. Either way the CBD gives you the flexibility and control you want so you can count a larger range of parts with one machine and base combination. Up to 100 PLU’s with description, unit weight and tare weight can be stored in memory Internal counting resolution 1:400,000 Preset tare function Full range tare Zero Tracking Memory accumulation of count Pre-set counting with alarm Programmable for counting to a pre-set number of parts Large backlit LCD display Supports remote scale of up to 4 load-cells for enhanced weighing and counting Stainless steel pan Overload protection Precision load cell technology Splashproof to protect from accidental spills Simple user-friendly operation RS-232 bi-directional interface External calibration Rechargeable battery Auto sleep / power down function to save battery life

The CBD scales feature a remote scale input that can support external bases with up to 4 loadcells for enhanced counting and weighing functions. Using the second scale you can use the local CBD scale to weigh more accurately, then use the remote base to do a larger count and weight at one time. Or you can set up a remote scale to get a finer increment and use the local scale for the bulk weighing. Either way the CBD gives you the flexibility and control you want so you can count a larger range of parts with one machine and base combination.

  • Up to 100 PLU’s with description, unit weight and tare weight can be stored in memory
  • Internal counting resolution 1:400,000
  • Preset tare function
  • Full range tare
  • Zero Tracking
  • Memory accumulation of count
  • Pre-set counting with alarm
  • Programmable for counting to a pre-set number of parts
  • Large backlit LCD display
  • Supports remote scale of up to 4 load-cells for enhanced weighing and counting
  • Stainless steel pan
  • Overload protection
  • Precision load cell technology
  • Splashproof to protect from accidental spills
  • Simple user-friendly operation
  • RS-232 bi-directional interface
  • External calibration
  • Rechargeable battery
  • Auto sleep / power down function to save battery life
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Number CBD35a w/ USB
Product Name Adams CBD Series
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 2226430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Compact Balance
Interface USB; Other Interface; USB
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details