Industrial Scale Company (ISC) Cardinal 225 Indicator

Description
The American-made 225 Navigator’s transflective display technology allows the 240 x 64-pixel (5-inch/127 mm W x 1.33-inch/34 mm H) back-lit LCD with 1-inch high characters to be viewed under any lighting conditions from direct sunlight to total darkness. With an optional dual scale input board, up to 3 scales with total weights can be viewed simultaneously. Features include stainless steel enclosure, 3 bi-directional RS232 serial ports, QWERTY keypad, 4 soft keys and 13 function keys, 16 Preset Weight Comparators (PWCs), 8 input control lines, 16 output control lines, and 200 ID database. NTEP legal-for-trade and OIML certified. Supports up to 14 350-ohm load cells. Display: 240 x 64 pixel (5 in W x 1.33 in H / 127 mm W x 34 mm H) monochrome graphics LCD with white LED backlight Annunciators: Zero, ID, mem, stable, accum, max, over, under, accept, 16 Preset Weight Comparators Operating Environment: Temperature: 14 to 104 ºF (-10 to +40 ºC), Humidity: 90% non-condensing (maximum) Keyboard: 60 key keypad with QWERTY keys plus four soft keys and 13 function keys Units: lb / kg / tn / t / g / oz / custom Division Value: 1, 2, or 5 x 10, 1, 0.1, 0.01, 0.001, 0.0001 Number of Load Cells: 14 each, 350 OHM minimum resistance Sample Rate: 1 to 200 samples per second, selectable Auto Zero Range: 0.5 or 1 through 9 graduations Excitation: 12 VDC Sensitivity: 0.5 µV/division (0.02 – 3.3 mV/V input) Resolution: 16 million internal / 240,000 displayed Power: 110/230 VAC, 50 or 60 Hz I/O: 3 bi-directional RS232 / 1 bi-directional 20mA / 1 output only RS232/20 mA / 8 remote inputs / 16 control outputs NTEP Approval: 01-011A4 OIML: R76/1992-DK1-08.02 Enclosure IP Rating: IP66
Datasheet
Description
The American-made 225 Navigator’s transflective display technology allows the 240 x 64-pixel (5-inch/127 mm W x 1.33-inch/34 mm H) back-lit LCD with 1-inch high characters to be viewed under any lighting conditions from direct sunlight to total darkness. With an optional dual scale input board, up to 3 scales with total weights can be viewed simultaneously. Features include stainless steel enclosure, 3 bi-directional RS232 serial ports, QWERTY keypad, 4 soft keys and 13 function keys, 16 Preset Weight Comparators (PWCs), 8 input control lines, 16 output control lines, and 200 ID database. NTEP legal-for-trade and OIML certified. Supports up to 14 350-ohm load cells. Display: 240 x 64 pixel (5 in W x 1.33 in H / 127 mm W x 34 mm H) monochrome graphics LCD with white LED backlight Annunciators: Zero, ID, mem, stable, accum, max, over, under, accept, 16 Preset Weight Comparators Operating Environment: Temperature: 14 to 104 ºF (-10 to +40 ºC), Humidity: 90% non-condensing (maximum) Keyboard: 60 key keypad with QWERTY keys plus four soft keys and 13 function keys Units: lb / kg / tn / t / g / oz / custom Division Value: 1, 2, or 5 x 10, 1, 0.1, 0.01, 0.001, 0.0001 Number of Load Cells: 14 each, 350 OHM minimum resistance Sample Rate: 1 to 200 samples per second, selectable Auto Zero Range: 0.5 or 1 through 9 graduations Excitation: 12 VDC Sensitivity: 0.5 µV/division (0.02 – 3.3 mV/V input) Resolution: 16 million internal / 240,000 displayed Power: 110/230 VAC, 50 or 60 Hz I/O: 3 bi-directional RS232 / 1 bi-directional 20mA / 1 output only RS232/20 mA / 8 remote inputs / 16 control outputs NTEP Approval: 01-011A4 OIML: R76/1992-DK1-08.02 Enclosure IP Rating: IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardinal 225 Indicator -  - Industrial Scale Company (ISC)
Houston, TX, USA
Cardinal 225 Indicator
Cardinal 225 Indicator
The American-made 225 Navigator’s transflective display technology allows the 240 x 64-pixel (5-inch/127 mm W x 1.33-inch/34 mm H) back-lit LCD with 1-inch high characters to be viewed under any lighting conditions from direct sunlight to total darkness. With an optional dual scale input board, up to 3 scales with total weights can be viewed simultaneously. Features include stainless steel enclosure, 3 bi-directional RS232 serial ports, QWERTY keypad, 4 soft keys and 13 function keys, 16 Preset Weight Comparators (PWCs), 8 input control lines, 16 output control lines, and 200 ID database. NTEP legal-for-trade and OIML certified. Supports up to 14 350-ohm load cells. Display: 240 x 64 pixel (5 in W x 1.33 in H / 127 mm W x 34 mm H) monochrome graphics LCD with white LED backlight Annunciators: Zero, ID, mem, stable, accum, max, over, under, accept, 16 Preset Weight Comparators Operating Environment: Temperature: 14 to 104 ºF (-10 to +40 ºC), Humidity: 90% non-condensing (maximum) Keyboard: 60 key keypad with QWERTY keys plus four soft keys and 13 function keys Units: lb / kg / tn / t / g / oz / custom Division Value: 1, 2, or 5 x 10, 1, 0.1, 0.01, 0.001, 0.0001 Number of Load Cells: 14 each, 350 OHM minimum resistance Sample Rate: 1 to 200 samples per second, selectable Auto Zero Range: 0.5 or 1 through 9 graduations Excitation: 12 VDC Sensitivity: 0.5 µV/division (0.02 – 3.3 mV/V input) Resolution: 16 million internal / 240,000 displayed Power: 110/230 VAC, 50 or 60 Hz I/O: 3 bi-directional RS232 / 1 bi-directional 20mA / 1 output only RS232/20 mA / 8 remote inputs / 16 control outputs NTEP Approval: 01-011A4 OIML: R76/1992-DK1-08.02 Enclosure IP Rating: IP66

The American-made 225 Navigator’s transflective display technology allows the 240 x 64-pixel (5-inch/127 mm W x 1.33-inch/34 mm H) back-lit LCD with 1-inch high characters to be viewed under any lighting conditions from direct sunlight to total darkness. With an optional dual scale input board, up to 3 scales with total weights can be viewed simultaneously. Features include stainless steel enclosure, 3 bi-directional RS232 serial ports, QWERTY keypad, 4 soft keys and 13 function keys, 16 Preset Weight Comparators (PWCs), 8 input control lines, 16 output control lines, and 200 ID database. NTEP legal-for-trade and OIML certified. Supports up to 14 350-ohm load cells.

  • Display: 240 x 64 pixel (5 in W x 1.33 in H / 127 mm W x 34 mm H) monochrome graphics LCD with white LED backlight
  • Annunciators: Zero, ID, mem, stable, accum, max, over, under, accept, 16 Preset Weight Comparators
  • Operating Environment: Temperature: 14 to 104 ºF (-10 to +40 ºC), Humidity: 90% non-condensing (maximum)
  • Keyboard: 60 key keypad with QWERTY keys plus four soft keys and 13 function keys
  • Units: lb / kg / tn / t / g / oz / custom
  • Division Value: 1, 2, or 5 x 10, 1, 0.1, 0.01, 0.001, 0.0001
  • Number of Load Cells: 14 each, 350 OHM minimum resistance
  • Sample Rate: 1 to 200 samples per second, selectable
  • Auto Zero Range: 0.5 or 1 through 9 graduations
  • Excitation: 12 VDC
  • Sensitivity: 0.5 µV/division (0.02 – 3.3 mV/V input)
  • Resolution: 16 million internal / 240,000 displayed
  • Power: 110/230 VAC, 50 or 60 Hz
  • I/O: 3 bi-directional RS232 / 1 bi-directional 20mA / 1 output only RS232/20 mA / 8 remote inputs / 16 control outputs
  • NTEP Approval: 01-011A4
  • OIML: R76/1992-DK1-08.02
  • Enclosure IP Rating: IP66
Supplier's Site Datasheet

Technical Specifications

  Industrial Scale Company (ISC)
Product Category Scales and Balances
Product Name Cardinal 225 Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2LAR/4.7t - 1-RTN/M2LAR4.7T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 10362 lbs (4699 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details