TEGAM, Inc. Safety Voltmeter, CAT III and CAT IV 110A

Description
Safety Voltmeter CAT III and CAT IV The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous voltages may be present. The 110A has a 1 MΩ current limiting resistor in each lead to protect the user against arc-flash potential. Model 110A and meets CAT IV 600 V/CAT III 1000 V over-voltage protection under IEC-61010-1. Technical Specifications Category IV to 600 V and Category III to 1000 V Voltage: 1000 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 500 Hz Current Limited Probe 3 year warranty Made in USA
Datasheet
Description
Safety Voltmeter CAT III and CAT IV The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous voltages may be present. The 110A has a 1 MΩ current limiting resistor in each lead to protect the user against arc-flash potential. Model 110A and meets CAT IV 600 V/CAT III 1000 V over-voltage protection under IEC-61010-1. Technical Specifications Category IV to 600 V and Category III to 1000 V Voltage: 1000 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 500 Hz Current Limited Probe 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Voltmeter, CAT III and CAT IV - 110A - TEGAM, Inc.
Geneva, OH, United States
Safety Voltmeter, CAT III and CAT IV
110A
Safety Voltmeter, CAT III and CAT IV 110A
Safety Voltmeter CAT III and CAT IV The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous voltages may be present. The 110A has a 1 MΩ current limiting resistor in each lead to protect the user against arc-flash potential. Model 110A and meets CAT IV 600 V/CAT III 1000 V over-voltage protection under IEC-61010-1. Technical Specifications Category IV to 600 V and Category III to 1000 V Voltage: 1000 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 500 Hz Current Limited Probe 3 year warranty Made in USA

Safety Voltmeter

CAT III and CAT IV

The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous voltages may be present. The 110A has a 1 MΩ current limiting resistor in each lead to protect the user against arc-flash potential.

Model 110A and meets CAT IV 600 V/CAT III 1000 V over-voltage protection under IEC-61010-1.

Technical Specifications

  • Category IV to 600 V and Category III to 1000 V
  • Voltage: 1000 V AC and DC
  • Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz
  • Resolution: 1 V
  • Frequency Range: 45 to 500 Hz
  • Current Limited Probe
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Digital Voltmeters
Product Number 110A
Product Name Safety Voltmeter, CAT III and CAT IV
Form Factor Handheld
Measurement Type AC / DC
Display Digits 3 Digits; Plus a 1/2 digit
Options & Features Auto-ranging; Battery powered; Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
UT216B 600A True RMS Digital Clamp Meter - High Frequency Model - UT216B - Uni-Trend US
Specs
Form Factor Clamp Meter; Handheld
Standards and Certifications RoHS
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details