Advanced Antivibration Components - AAC Rubber Grommet V12R32M35008030

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet V12R32M35008030
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE

MATERIAL: (50 ±5 Durometer) Black EPDM Rubber

APPLICATIONS:
• COMPUTERS
• MEASURING INSTRUMENTS
• ELECTRIC APPLIANCES
• TELECOMMUNICATION DEVICES
• EASY TO INSTALL
• GOOD VIBRATION AND SHOCK CONTROL
• PROTECTS WIRE, CABLE AND HOSE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Grommets
Product Number V12R32M35008030
Product Name Rubber Grommet
Shape Round
Construction / Type One Piece
Inside Diameter 0.9843 inch (25 mm)
Groove Width 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* - 41225.600 - icotek Corp
Specs
Shape Square / Rectangular
Outside Diameter 1.63 inch (41.5 mm)
Width 1.65 inch (42 mm)
View Details
Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
 - 8659739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Edging
Inside Diameter 0.0945 inch (2.4 mm)
Groove Width 0.0787 to 0.0945 inch (2 to 2.4 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details