Advanced Antivibration Components - AAC Rubber Grommet V12R30M12706416

Description
MATERIAL: (50 ±5 Durometer) Black Natural Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE
Description
MATERIAL: (50 ±5 Durometer) Black Natural Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet V12R30M12706416
MATERIAL: (50 ±5 Durometer) Black Natural Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE

MATERIAL: (50 ±5 Durometer) Black Natural Rubber
APPLICATIONS:

• COMPUTERS
• MEASURING INSTRUMENTS
• ELECTRIC APPLIANCES
• TELECOMMUNICATION DEVICES
• EASY TO INSTALL
• GOOD VIBRATION AND SHOCK CONTROL
• PROTECTS WIRE, CABLE AND HOSE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Grommets
Product Number V12R30M12706416
Product Name Rubber Grommet
Shape Round
Construction / Type One Piece
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommet - 733 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers