Advanced Antivibration Components - AAC Vinyl Elastomer Grommet V10R14-G403-1

Description
GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES • NOISE CONTROL • EXCELLENT PHYSICAL INTEGRITY
Description
GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES • NOISE CONTROL • EXCELLENT PHYSICAL INTEGRITY

Suppliers

Company
Product
Description
Supplier Links
Vinyl Elastomer Grommet - V10R14-G403-1 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vinyl Elastomer Grommet
V10R14-G403-1
Vinyl Elastomer Grommet V10R14-G403-1
GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES • NOISE CONTROL • EXCELLENT PHYSICAL INTEGRITY

GROMMET: Highly-Damped Blue Vinyl Elastomer

PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C)

APPLICATONS:

• COMPUTER DISK DRIVES
• COMPUTER PRINTERS AND PERIPHERALS
• PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY
• VIBRATION & SHOCK CONTROL
• SMALL SIZES
• NOISE CONTROL
• EXCELLENT PHYSICAL INTEGRITY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Grommets
Product Number V10R14-G403-1
Product Name Vinyl Elastomer Grommet
Shape Round
Construction / Type One Piece
Inside Diameter 0.2760 inch (7.01 mm)
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1901974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0394 to 0.1575 inch (1 to 4 mm)
Material Plastic; Other; Polychloroprene
View Details
Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Bushings, Grommets - 36-8472-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details