Advanced Antivibration Components - AAC Rubber Grommet V12R30M28010525

Description
MATERIAL: (50 ±5 Durometer) Black Natural Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE
Description
MATERIAL: (50 ±5 Durometer) Black Natural Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet V12R30M28010525
MATERIAL: (50 ±5 Durometer) Black Natural Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE

MATERIAL: (50 ±5 Durometer) Black Natural Rubber
APPLICATIONS:

• COMPUTERS
• MEASURING INSTRUMENTS
• ELECTRIC APPLIANCES
• TELECOMMUNICATION DEVICES
• EASY TO INSTALL
• GOOD VIBRATION AND SHOCK CONTROL
• PROTECTS WIRE, CABLE AND HOSE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Grommets
Product Number V12R30M28010525
Product Name Rubber Grommet
Shape Round
Construction / Type One Piece
Inside Diameter 0.7087 inch (18 mm)
Groove Width 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details