Advanced Antivibration Components - AAC Rubber Grommet V12R32M19007030

Description
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE
Description
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet V12R32M19007030
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • EASY TO INSTALL • GOOD VIBRATION AND SHOCK CONTROL • PROTECTS WIRE, CABLE AND HOSE

MATERIAL: (50 ±5 Durometer) Black EPDM Rubber

APPLICATIONS:
• COMPUTERS
• MEASURING INSTRUMENTS
• ELECTRIC APPLIANCES
• TELECOMMUNICATION DEVICES
• EASY TO INSTALL
• GOOD VIBRATION AND SHOCK CONTROL
• PROTECTS WIRE, CABLE AND HOSE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Grommets
Product Number V12R32M19007030
Product Name Rubber Grommet
Shape Round
Construction / Type One Piece
Inside Diameter 0.4331 inch (11 mm)
Groove Width 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details