Advanced Antivibration Components - AAC Rubber Grommet V12R33M35008020

Description
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE • EASY TO INSTALL
Description
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE • EASY TO INSTALL

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet V12R33M35008020
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE • EASY TO INSTALL

MATERIAL: (50 ±5 Durometer) Black EPDM Rubber

APPLICATIONS:
• COMPUTERS
• MEASURING INSTRUMENTS
• ELECTRIC APPLIANCES
• TELECOMMUNICATION DEVICES
• DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE
• EASY TO INSTALL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Grommets
Product Number V12R33M35008020
Product Name Rubber Grommet
Shape Round
Construction / Type One Piece
Inside Diameter 0.9843 inch (25 mm)
Groove Width 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommet - 739 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details