GROMMET: Highly-Damped Blue Vinyl Elastomer
PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C)
APPLICATONS:
• COMPUTER DISK DRIVES
• COMPUTER PRINTERS AND PERIPHERALS
• PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY
• VIBRATION & SHOCK CONTROL
• SMALL SIZES
• NOISE CONTROL
• EXCELLENT PHYSICAL INTEGRITY
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Grommets |
| Product Number | V10R14-G401-1 |
| Product Name | Vinyl Elastomer Grommet |
| Shape | Round |
| Construction / Type | One Piece |
| Inside Diameter | 0.2240 inch (5.69 mm) |
| Groove Width | 0.0630 inch (1.6 mm) |