Advanced Antivibration Components - AAC Rubber Grommet V12R33M48014732

Description
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE • EASY TO INSTALL
Description
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE • EASY TO INSTALL

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet V12R33M48014732
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE • EASY TO INSTALL

MATERIAL: (50 ±5 Durometer) Black EPDM Rubber

APPLICATIONS:
• COMPUTERS
• MEASURING INSTRUMENTS
• ELECTRIC APPLIANCES
• TELECOMMUNICATION DEVICES
• DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE
• EASY TO INSTALL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Grommets
Product Number V12R33M48014732
Product Name Rubber Grommet
Shape Round
Construction / Type One Piece
Inside Diameter 1.18 inch (30 mm)
Groove Width 0.1260 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details