MATERIAL: (50 ±5 Durometer) Black EPDM Rubber
APPLICATIONS:
• COMPUTERS
• MEASURING INSTRUMENTS
• ELECTRIC APPLIANCES
• TELECOMMUNICATION DEVICES
• DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE
• EASY TO INSTALL
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Grommets |
| Product Number | V12R33M19006316 |
| Product Name | Rubber Grommet |
| Shape | Round |
| Construction / Type | One Piece |
| Inside Diameter | 0.2756 inch (7 mm) |
| Groove Width | 0.0630 inch (1.6 mm) |