MATERIAL: (50 ±5 Durometer) Black Natural Rubber
APPLICATIONS:
• COMPUTERS
• MEASURING INSTRUMENTS
• ELECTRIC APPLIANCES
• TELECOMMUNICATION DEVICES
• EASY TO INSTALL
• GOOD VIBRATION AND SHOCK CONTROL
• PROTECTS WIRE, CABLE AND HOSE
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Grommets |
| Product Number | V12R30M11006430 |
| Product Name | Rubber Grommet |
| Shape | Round |
| Construction / Type | One Piece |
| Inside Diameter | 0.1772 inch (4.5 mm) |
| Groove Width | 0.1181 inch (3 mm) |