Advanced Antivibration Components - AAC Vinyl Elastomer Grommet V10R14-G402-1

Description
GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES • NOISE CONTROL • EXCELLENT PHYSICAL INTEGRITY
Description
GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES • NOISE CONTROL • EXCELLENT PHYSICAL INTEGRITY

Suppliers

Company
Product
Description
Supplier Links
Vinyl Elastomer Grommet - V10R14-G402-1 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vinyl Elastomer Grommet
V10R14-G402-1
Vinyl Elastomer Grommet V10R14-G402-1
GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES • NOISE CONTROL • EXCELLENT PHYSICAL INTEGRITY

GROMMET: Highly-Damped Blue Vinyl Elastomer

PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C)

APPLICATONS:

• COMPUTER DISK DRIVES
• COMPUTER PRINTERS AND PERIPHERALS
• PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY
• VIBRATION & SHOCK CONTROL
• SMALL SIZES
• NOISE CONTROL
• EXCELLENT PHYSICAL INTEGRITY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Grommets
Product Number V10R14-G402-1
Product Name Vinyl Elastomer Grommet
Shape Round
Construction / Type One Piece
Inside Diameter 0.2260 inch (5.74 mm)
Groove Width 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details