Magnescale Americas, Inc. Datasheets for Linear Encoders
Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems.
Linear Encoders: Learn more
| Product Name | Notes |
|---|---|
| Cost-effective scale for Digital readout. Magnetic based encoder Excellent resistance to workshop conditions Same coefficient of expansion as that of machine tools Measuring length: 150 mm to 1600 mm /... | |
| Enclosed type Laserscale with a non-contact design. | |
| High accuracy LASERSCALE with built-in optical zero point Signal wavelength of 138nm High accuracy, high resolution laser scale :Accuracy : L < 460 : (0.1+0.4L / 100) μm p-p(L=measuring length... | |
| High-accuracy and high-resolution linear scale for digital readouts. | |
| High-accuracy tape scale. | |
| High-accuracy, reflective Laserscale with signal wavelength of 250nm Ideal for low-profile stages, semiconductor back-end processing equipment and precision microscopes Signal wavelength : 250nm High accuracy : ±1μm/420nm High response speed... | |
| High-speed and high-resolution, ultraprecision Laserscale. Ideal for precision stages, semiconductor inspection/manufactu ring systems, and ultraprecision processing machines. | |
| Highly versatile Laserscale ideal for precision stages,semiconductor inspection systems, precision processing machines, and liquid crystal manufacturing equipment. | |
| Non-contact detection tape scale with a high response speed. | |
| Non-contact detection, incremental tape scale system. | |
| Non-contact detection, incremental tape scale. | |
| Readerhead and cable assembly for SL130 series Digiruler tape scale in digital readout applications. | |
| Readerhead and cable assembly for SL130 series Digiruler tape scale in feedback applications. | |
| Readerhead and cable assembly for SL331 series Digiruler tape scale in feedback applications. | |
| Readerhead and cable assembly for SL700 series Digiruler tape scale in feedback applications. | |
| Readerhead and interpolator assembly for SL130 series Digiruler tape scale in feedback applications. | |
| Robust type, absolute, linear magnetic scale system for machine tools. | |
| Robust, incremental, linear magnetic scale system for machine tools. | |
| Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools. | |
| Slim type, incremental, linear magnetic scale system for machine tools. |