Magnescale Americas, Inc. Magnescale® Linear, Magnetic Scale For Digital Readout SJ700A

Description
Cost-effective scale for Digital readout. Magnetic based encoder Excellent resistance to workshop conditions Same coefficient of expansion as that of machine tools Measuring length: 150 mm to 1600 mm / 5.9" to 62.9" Accuracy: ± 10 μm, ± 15 μm Resolution: 5 μm
Datasheet
Description
Cost-effective scale for Digital readout. Magnetic based encoder Excellent resistance to workshop conditions Same coefficient of expansion as that of machine tools Measuring length: 150 mm to 1600 mm / 5.9" to 62.9" Accuracy: ± 10 μm, ± 15 μm Resolution: 5 μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnescale® Linear, Magnetic Scale For Digital Readout - SJ700A - Magnescale Americas, Inc.
Cypress, CA, USA
Magnescale® Linear, Magnetic Scale For Digital Readout
SJ700A
Magnescale® Linear, Magnetic Scale For Digital Readout SJ700A
Cost-effective scale for Digital readout. Magnetic based encoder Excellent resistance to workshop conditions Same coefficient of expansion as that of machine tools Measuring length: 150 mm to 1600 mm / 5.9" to 62.9" Accuracy: ± 10 μm, ± 15 μm Resolution: 5 μm

Cost-effective scale for Digital readout.

  • Magnetic based encoder
  • Excellent resistance to workshop conditions
  • Same coefficient of expansion as that of machine tools
  • Measuring length: 150 mm to 1600 mm / 5.9" to 62.9"
  • Accuracy: ± 10 μm, ± 15 μm
  • Resolution: 5 μm
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number SJ700A
Product Name Magnescale® Linear, Magnetic Scale For Digital Readout
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1227-ND - DigiKey
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details