Magnescale Americas, Inc. Magnescale® Linear, Slim-type Magnetic Scale System SR77

Description
Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools.
Datasheet
Description
Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnescale® Linear, Slim-type Magnetic Scale System - SR77 - Magnescale Americas, Inc.
Cypress, CA, USA
Magnescale® Linear, Slim-type Magnetic Scale System
SR77
Magnescale® Linear, Slim-type Magnetic Scale System SR77
Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools.

Slim type, absolute, linear magnetic scale system that outputs position signals for machine tools.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number SR77
Product Name Magnescale® Linear, Slim-type Magnetic Scale System
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 2.76 to 80.32 inch (70 to 2040 mm)
Resolution 1.00E-5 mm (3.94E-7 inches)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details