Magnescale Americas, Inc. LASERSCALE® Linear, High-accuracy Scale With Built-in Optical Zero Point BS65

Description
High accuracy LASERSCALE with built-in optical zero point Signal wavelength of 138nm High accuracy, high resolution laser scale :Accuracy : L < 460 : (0.1+0.4L / 100) μm p-p(L=measuring length in mm) Resolution : 0.07nm High accuracy optical reference point : ± 0.1 μm Measuring length : 160 mm to 960 mm / 6.29" to 37.79" Easy installation Little affected by disturbed air and changing atmospheric pressure.
Datasheet
Description
High accuracy LASERSCALE with built-in optical zero point Signal wavelength of 138nm High accuracy, high resolution laser scale :Accuracy : L < 460 : (0.1+0.4L / 100) μm p-p(L=measuring length in mm) Resolution : 0.07nm High accuracy optical reference point : ± 0.1 μm Measuring length : 160 mm to 960 mm / 6.29" to 37.79" Easy installation Little affected by disturbed air and changing atmospheric pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASERSCALE® Linear, High-accuracy Scale With Built-in Optical Zero Point - BS65 - Magnescale Americas, Inc.
Cypress, CA, USA
LASERSCALE® Linear, High-accuracy Scale With Built-in Optical Zero Point
BS65
LASERSCALE® Linear, High-accuracy Scale With Built-in Optical Zero Point BS65
High accuracy LASERSCALE with built-in optical zero point Signal wavelength of 138nm High accuracy, high resolution laser scale :Accuracy : L < 460 : (0.1+0.4L / 100) μm p-p(L=measuring length in mm) Resolution : 0.07nm High accuracy optical reference point : ± 0.1 μm Measuring length : 160 mm to 960 mm / 6.29" to 37.79" Easy installation Little affected by disturbed air and changing atmospheric pressure.

High accuracy LASERSCALE with built-in optical zero point

  • Signal wavelength of 138nm
  • High accuracy, high resolution laser scale :Accuracy : L < 460 : (0.1+0.4L / 100) μm p-p(L=measuring length in mm)
  • Resolution : 0.07nm
  • High accuracy optical reference point : ± 0.1 μm
  • Measuring length : 160 mm to 960 mm / 6.29" to 37.79"
  • Easy installation
  • Little affected by disturbed air and changing atmospheric pressure.
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number BS65
Product Name LASERSCALE® Linear, High-accuracy Scale With Built-in Optical Zero Point
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 6.3 to 37.8 inch (160 to 960 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
 - 9108178 - RS Components, Ltd.
RS Components, Ltd.
View Details