Magnescale Americas, Inc. Magnescale® Non-contact, Magnetic Detection Sensor PL101

Description
Readerhead and cable assembly for SL700 series Digiruler tape scale in feedback applications.
Datasheet
Description
Readerhead and cable assembly for SL700 series Digiruler tape scale in feedback applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnescale® Non-contact, Magnetic Detection Sensor - PL101 - Magnescale Americas, Inc.
Cypress, CA, USA
Magnescale® Non-contact, Magnetic Detection Sensor
PL101
Magnescale® Non-contact, Magnetic Detection Sensor PL101
Readerhead and cable assembly for SL700 series Digiruler tape scale in feedback applications.

Readerhead and cable assembly for SL700 series Digiruler tape scale in feedback applications.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number PL101
Product Name Magnescale® Non-contact, Magnetic Detection Sensor
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 1.00E-3 to 0.0100 mm (3.94E-5 to 3.94E-4 inches)
Linear Encoder Speed 6400 mm/sec (15118 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details