Magnescale Americas, Inc. LASERSCALE® Linear, High-speed, High-resolution, Ultraprecision Measuring Scale BS78

Description
High-speed and high-resolution, ultraprecision Laserscale. Ideal for precision stages, semiconductor inspection/manufactu ring systems, and ultraprecision processing machines.
Description
High-speed and high-resolution, ultraprecision Laserscale. Ideal for precision stages, semiconductor inspection/manufactu ring systems, and ultraprecision processing machines.
Datasheet
Datasheet Summary
Powered by GS/AI

The LASERSCALE® Linear, High-speed, High-resolution, Ultraprecision Measuring Scale, model BS78, is designed for applications requiring high precision, such as semiconductor inspection and ultraprecision processing machines. It features a signal pitch of approximately 138 nm, which surpasses traditional light wave interferometer systems. The scale offers a reference point accuracy of ±0.1 Oºm and a scale accuracy of ±0.04 Oºm for measuring lengths of 40 mm. Its non-contact design minimizes return error and enhances stability, making it unaffected by humidity, air pressure, and air disturbances. The product is available in various lengths ranging from 40 mm to 420 mm and includes options for non-magnetic and vacuum-compatible models. The thermal expansion coefficient is low at -0.7 x 10^{-6}/°C, ensuring consistent performance across temperature variations.

Datasheet Summary
Powered by GS/AI

The LASERSCALE® Linear, High-speed, High-resolution, Ultraprecision Measuring Scale, model BS78, is designed for applications requiring high precision, such as semiconductor inspection and ultraprecision processing machines. It features a signal pitch of approximately 138 nm, which surpasses traditional light wave interferometer systems. The scale offers a reference point accuracy of ±0.1 Oºm and a scale accuracy of ±0.04 Oºm for measuring lengths of 40 mm. Its non-contact design minimizes return error and enhances stability, making it unaffected by humidity, air pressure, and air disturbances. The product is available in various lengths ranging from 40 mm to 420 mm and includes options for non-magnetic and vacuum-compatible models. The thermal expansion coefficient is low at -0.7 x 10^{-6}/°C, ensuring consistent performance across temperature variations.

Suppliers

Company
Product
Description
Supplier Links
LASERSCALE® Linear, High-speed, High-resolution, Ultraprecision Measuring Scale - BS78 - Magnescale Americas, Inc.
Cypress, CA, USA
LASERSCALE® Linear, High-speed, High-resolution, Ultraprecision Measuring Scale
BS78
LASERSCALE® Linear, High-speed, High-resolution, Ultraprecision Measuring Scale BS78
High-speed and high-resolution, ultraprecision Laserscale. Ideal for precision stages, semiconductor inspection/manufactu ring systems, and ultraprecision processing machines.

High-speed and high-resolution, ultraprecision Laserscale. Ideal for precision stages, semiconductor inspection/manufacturing systems, and ultraprecision processing machines.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number BS78
Product Name LASERSCALE® Linear, High-speed, High-resolution, Ultraprecision Measuring Scale
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYKMR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
Linearity 0.0250 ±% Full Scale
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details