Magnescale Americas, Inc. Magnescale® Linear, Non-contact, Magnetic Scale System SL110

Description
Non-contact detection, incremental tape scale system.
Datasheet
Description
Non-contact detection, incremental tape scale system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnescale® Linear, Non-contact, Magnetic Scale System - SL110 - Magnescale Americas, Inc.
Cypress, CA, USA
Magnescale® Linear, Non-contact, Magnetic Scale System
SL110
Magnescale® Linear, Non-contact, Magnetic Scale System SL110
Non-contact detection, incremental tape scale system.

Non-contact detection, incremental tape scale system.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number SL110
Product Name Magnescale® Linear, Non-contact, Magnetic Scale System
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 7.87 to 78.74 inch (200 to 2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 9094209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 1.97 inch (50 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details