Magnescale Americas, Inc. Magnescale® Linear, Robust Medium-type Magnetic Scale System SR84/85

Description
Robust, incremental, linear magnetic scale system for machine tools.
Datasheet
Description
Robust, incremental, linear magnetic scale system for machine tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnescale® Linear, Robust Medium-type Magnetic Scale System - SR84/85 - Magnescale Americas, Inc.
Cypress, CA, USA
Magnescale® Linear, Robust Medium-type Magnetic Scale System
SR84/85
Magnescale® Linear, Robust Medium-type Magnetic Scale System SR84/85
Robust, incremental, linear magnetic scale system for machine tools.

Robust, incremental, linear magnetic scale system for machine tools.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number SR84/85
Product Name Magnescale® Linear, Robust Medium-type Magnetic Scale System
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 5.51 to 120 inch (140 to 3040 mm)
Resolution 1.00E-5 to 5.00E-5 mm (3.94E-7 to 1.97E-6 inches)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
 - 7753880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details