Magnescale Americas, Inc. LASERSCALE® Linear, High-accuracy Scale With Built-in Reference Point BL57

Description
Highly versatile Laserscale ideal for precision stages,semiconductor inspection systems, precision processing machines, and liquid crystal manufacturing equipment.
Description
Highly versatile Laserscale ideal for precision stages,semiconductor inspection systems, precision processing machines, and liquid crystal manufacturing equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The LASERSCALE® Linear, High-accuracy Scale with Built-in Reference Point (part number BL57) from Magnescale Americas, Inc. is designed for high-performance applications requiring precision measurement. It supports measuring lengths of up to 1,060 mm and features a signal pitch of 400 nm. The BL57-RE variant is optimized for precision stages and semiconductor inspection systems, while the BL57-NE variant offers a compact design suitable for high-accuracy microscopes and measurement equipment. The scale is constructed from low expansion glass, providing exceptional stability against environmental changes such as temperature and humidity. It offers selectable resolutions of 0.1/0.05 Oºm and 0.02/0.01 Oºm, with accuracy specifications of ±0.5 Oºm to ±1.5 Oºm depending on the measuring length. The maximum response speed is 1,500 mm/s for the highest resolution and 3,000 mm/s for lower resolutions. This product is suitable for applications in precision measuring equipment, semiconductor inspection systems, and liquid crystal manufacturing, making it a versatile choice for engineers seeking reliable and accurate measurement solutions.

Datasheet Summary
Powered by GS/AI

The LASERSCALE® Linear, High-accuracy Scale with Built-in Reference Point (part number BL57) from Magnescale Americas, Inc. is designed for high-performance applications requiring precision measurement. It supports measuring lengths of up to 1,060 mm and features a signal pitch of 400 nm. The BL57-RE variant is optimized for precision stages and semiconductor inspection systems, while the BL57-NE variant offers a compact design suitable for high-accuracy microscopes and measurement equipment. The scale is constructed from low expansion glass, providing exceptional stability against environmental changes such as temperature and humidity. It offers selectable resolutions of 0.1/0.05 Oºm and 0.02/0.01 Oºm, with accuracy specifications of ±0.5 Oºm to ±1.5 Oºm depending on the measuring length. The maximum response speed is 1,500 mm/s for the highest resolution and 3,000 mm/s for lower resolutions. This product is suitable for applications in precision measuring equipment, semiconductor inspection systems, and liquid crystal manufacturing, making it a versatile choice for engineers seeking reliable and accurate measurement solutions.

Suppliers

Company
Product
Description
Supplier Links
LASERSCALE® Linear, High-accuracy Scale With Built-in Reference Point - BL57 - Magnescale Americas, Inc.
Cypress, CA, USA
LASERSCALE® Linear, High-accuracy Scale With Built-in Reference Point
BL57
LASERSCALE® Linear, High-accuracy Scale With Built-in Reference Point BL57
Highly versatile Laserscale ideal for precision stages,semiconductor inspection systems, precision processing machines, and liquid crystal manufacturing equipment.

Highly versatile Laserscale ideal for precision stages,semiconductor inspection systems, precision processing machines, and liquid crystal manufacturing equipment.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Linear Position Sensors
Product Number BL57
Product Name LASERSCALE® Linear, High-accuracy Scale With Built-in Reference Point
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 1.18 to 16.14 inch (30 to 410 mm)
Resolution 2.00E-5 to 4.00E-4 mm (7.87E-7 to 1.57E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMA - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details