Magnescale Americas, Inc. Datasheets for Rules and Length Gauges
Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
Rules and Length Gauges: Learn more
| Product Name | Notes |
|---|---|
| Compact and slim gauges with 1μm resolution Excellent resistance to workshop conditions (DT512P: IP64) Resistant to oil, water, dust, vibration, and shock. Accuracy: 6 μm Resolution: 1 μm Measuring range:... | |
| Compact and slim gauges Excellent resistance to workshop conditions(DT12P:IP6 4) Resistant to oil, water, dust, vibration, and shock. Accuracy : 10μm Resolution : 5μm Measuring range : 12mm/ 0.47" Compact... | |
| Compact and slim gauges Excellent resistance to workshop conditions, DT32P/PV : IP64) Resistant to oil, water, dust, vibration, and shock. Accuracy : 10μm Resolution : 5μm Measuring range : 32mm/1.26"... | |
| Easy to operate, high-accuracy digital indicator available in a wide measuring range. High accuracy: 2 μm (U12B/ 30B) 3 μm (U60B) High resolution: 1 μm Measuring range: 0 to 60... | |
| High accuracy and high resolution, 8mm diameter digital length gauges. | |
| High accuracy gauge with controllable measuring force Measuring range :110 mm / 4.33" Accuracy: 4 μm Resolution: 0.5 μm Direct connected to A/B quadrature counter Reduced measurement error Precision dual... | |
| High accuracy, rugged digital length gauges suitable for installation on machines. | |
| Slim, compact gauges Magnetic principle Excellent resistance to workshop conditions (DL310B: IP64). Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector... | |
| Slim, compact gauges Magnetic principle Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector Measuring range: 30 mm / 1.18" |